EN
  • EN
  • DE

SZNZ3F18VT1G

Part No SZNZ3F18VT1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 18 V
Tolerance ±6.39%
Power - Max 800 mW
Impedance (Max) (Zzt) 60 Ohms
Current - Reverse Leakage @ Vr 50 nA @ 12.5 V
Voltage - Forward (Vf) (Max) @ If 1.3 V @ 10 mA
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case SC-90, SOD-323F
Supplier Device Package SOD-323FL
Base Product Number SZNZ3
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1279643-SZNZ3F18VT1G
Ultra Librarian 3D Model Ultra Librarian SZNZ3F18VT1G CAD Model

Description

The ON Semiconductor SZNZ3F18VT1G is a high-performance, energy-efficient Zener diode designed for voltage regulation and voltage reference applications. This component is a popular choice among engineers and designers due to its stability, reliability, and compact SOD-123 surface-mount package, which makes it suitable for high-density circuit boards.

Key Features

  • Voltage Range: The SZNZ3F18VT1G offers a precise Zener voltage of 18V, making it ideal for providing a stable reference voltage in a variety of electronic circuits.
  • Power Dissipation: With a power dissipation of 500mW, this Zener diode can handle moderate power levels, ensuring stable operation under various conditions.
  • High Efficiency: The device is designed to offer high efficiency, which helps in reducing energy consumption and heat generation within electronic systems.
  • Low Leakage Current: It features a low leakage current that enhances its performance in sensitive applications where minimal current loss is crucial.
  • Surface Mount Package: The SOD-123 package is compact and suitable for automated assembly processes, facilitating mass production and miniaturization of electronic devices.
  • Environmental Compliance: The SZNZ3F18VT1G is compliant with RoHS standards, ensuring that it meets current environmental safety regulations by avoiding the use of hazardous substances.

Applications

The versatility of the SZNZ3F18VT1G allows it to be used in a wide array of applications. These include:

  • Voltage regulation in power supplies
  • Protection circuits in consumer electronics
  • Reference voltage sources in analog-to-digital converters
  • Energy management systems
  • Automotive electronics where stable voltage is critical

Quality and Reliability

ON Semiconductor is known for its commitment to quality and the SZNZ3F18VT1G is no exception. Each diode is rigorously tested to ensure it meets the high standards for performance and reliability that ON Semiconductor customers expect. With its robust design and stringent quality control, the SZNZ3F18VT1G is a component you can trust for your electronic designs.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess