The ON Semiconductor T60N02R represents a robust and efficient solution for power management and switching applications. This N-channel Power MOSFET is designed to deliver high performance with low on-resistance and minimal power loss, making it an ideal choice for a wide range of electronic devices.
Key Features
- Low R<sub>DS(on): The T60N02R boasts a low drain-to-source on-resistance, which means it can handle high currents without dissipating excessive power as heat. This feature ensures efficient operation and contributes to the longevity of the device.
- High Current Capacity: With the ability to support a continuous drain current, this MOSFET can manage significant power levels, suitable for heavy-duty operations.
- Fast Switching Speed: The device is engineered for fast switching, reducing transition losses and improving performance in high-frequency applications.
- Thermal Stability: The T60N02R is designed to maintain its performance over a wide temperature range, ensuring reliability under varying environmental conditions.
Applications
The versatility of the T60N02R N-Channel Power MOSFET makes it suitable for a diverse array of applications, including:
- Power Supply Units (PSUs)
- DC-DC Converters
- Motor Drives
- LED Lighting Systems
- Automotive Applications
- Switch Mode Power Supplies (SMPS)
Technical Specifications
Parameter
Value
Drain-to-Source Voltage (V<sub>DSS)
20V
Continuous Drain Current (I<sub>D)
60A
Power Dissipation (P<sub>D)
3.8W
R<sub>DS(on)
2.5mΩ
Operating Temperature Range
-55°C to +150°C
Overall, the ON Semiconductor T60N02R is a highly reliable and efficient N-Channel Power MOSFET that meets the requirements of modern electronic designs with its high current capability, low on-resistance, and fast switching performance.