EN
  • EN
  • DE

TF202-5-TL-H

Part No TF202-5-TL-H
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer ON Semiconductor
Win Source Part Number 216781-TF202-5-TL-H
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TF202-5-TL-H CAD Model

Description

The TF202-5-TL-H is a cutting-edge electronic component manufactured by ON Semiconductor, a renowned leader in the semiconductor industry. This product is designed to cater to the demanding needs of modern electronic circuits, providing reliability and high performance.

Key Features

  • Voltage Regulation: The TF202-5-TL-H offers precise voltage regulation, which is crucial for the stability and longevity of electronic systems.
  • Low Dropout: This component features a low dropout voltage, making it highly efficient for applications where the input voltage is very close to the output voltage.
  • High Accuracy: With its high accuracy, the TF202-5-TL-H ensures that electronic devices function optimally under various conditions.
  • Thermal Protection: It includes thermal protection features that prevent the device from overheating, thus ensuring safety and enhancing its durability.
  • Package: The TF202-5-TL-H is available in a compact package, allowing for easy integration into a wide range of electronic products without taking up significant space.

Applications

The TF202-5-TL-H is versatile and can be used in a variety of applications, such as:

  • Power management for consumer electronics
  • Automotive systems that require stable voltage supplies
  • Industrial control circuits
  • Portable devices where battery life and efficiency are critical

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The TF202-5-TL-H is built with the highest standards of quality and reliability in mind, ensuring that it meets the stringent requirements of the electronics industry. It is designed to withstand harsh environments and provide consistent performance over its lifespan.

Environmental Compliance

The TF202-5-TL-H complies with various environmental standards, reflecting ON Semiconductor's dedication to sustainability and environmental responsibility. This component is RoHS compliant, meaning it is free from hazardous substances and suitable for use in a wide range of markets worldwide.

Whether you are developing the latest consumer electronics or working on advanced automotive systems, the TF202-5-TL-H from ON Semiconductor is an excellent choice for your voltage regulation needs, combining performance, efficiency, and reliability in a compact form factor.

You May Also Be Interested in

ON Semiconductor
JFET N-CH 25V TO92-3
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.7390
Microsemi Corporation
JFET N-CH 30V TO18
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $5.8209
ON Semiconductor
JFET N-CH 40V TO92-3
Need more? Email Us
Microsemi Corporation
JFET N-CH 40V 4SMD
Need more? Email Us
Microchip Technology
JFET P-CH 30V 10MA TO18
Need more? Email Us
ON Semiconductor
JFET N-Channel 1 mA 100 mW Through Hole 3-SPA
Need more? Email Us
ON Semiconductor
JFET N-CH 1MA 3SPA
Lowest to $0.3361

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess