EN
  • EN
  • DE

TF218A5-B-TL-H

Part No TF218A5-B-TL-H
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer ON Semiconductor
Win Source Part Number 216804-TF218A5-B-TL-H
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TF218A5-B-TL-H CAD Model

Description

Introducing the TF218A5-B-TL-H, a cutting-edge product from ON Semiconductor, a renowned leader in the semiconductor industry. This high-performance product is designed to cater to a wide array of applications, ensuring reliability and efficiency across various electronic segments.

Key Features

  • High Current Rating: The TF218A5-B-TL-H is capable of handling high current levels, making it suitable for power-intensive applications.
  • Low On-Resistance: This product features a low on-resistance, which translates to reduced power loss and improved energy efficiency during operation.
  • Advanced Packaging: Encased in a compact package, the TF218A5-B-TL-H is designed for space-constrained applications without compromising on performance.
  • Wide Operating Temperature Range: It operates effectively across a broad temperature range, ensuring stability and performance under varying environmental conditions.
  • Robust Voltage Tolerance: The device is engineered to withstand voltage fluctuations, providing a reliable solution for systems exposed to unstable power supplies.

Applications

The TF218A5-B-TL-H is versatile and can be integrated into numerous applications, including:

  • Power Management Systems
  • DC-DC Converters
  • Battery-Powered Devices
  • Motor Control Circuits
  • Computing and Storage Platforms

Quality and Reliability

ON Semiconductor is committed to delivering products that meet the highest standards of quality and reliability. The TF218A5-B-TL-H is no exception, undergoing rigorous testing to ensure it performs to specifications and is resilient against environmental stressors.

Environmental Compliance

In line with ON Semiconductor's dedication to environmental responsibility, the TF218A5-B-TL-H complies with various international standards for environmental safety and hazardous materials, including RoHS and REACH regulations.

Conclusion

Whether you're developing power management systems, portable devices, or sophisticated computing hardware, the TF218A5-B-TL-H from ON Semiconductor offers the performance, efficiency, and reliability required to power your innovations. With its robust feature set and adherence to environmental standards, this product stands as an excellent choice for your next project.

You May Also Be Interested in

ON Semiconductor
JFET N-CH 25V TO92-3
Need more? Email Us
Microsemi Corporation
JFET N-CH 40V TO18
Need more? Email Us
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Lowest to $0.1100
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $5.8209
Renesas Electronics America
JFET N-CH / JFET
Lowest to $0.6722
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.5047
ON Semiconductor
JFETs 25V 10mA
Lowest to $0.1419
ON Semiconductor
JFET N-Channel 1 mA 100 mW Through Hole 3-SPA
Need more? Email Us
Microchip Technology
JFET P-CH 30V 10MA TO18
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
1,165+ $0.0497 $57.9005
2,860+ $0.0404 $115.5440
4,415+ $0.0393 $173.5095
6,065+ $0.0381 $231.0765
7,815+ $0.0370 $289.1550
10,345+ $0.0335 $346.5575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,100 pieces
MOQ: 1165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess