The TF250TH-5-TL-H is a high-performance, N-channel MOSFET designed and manufactured by ON Semiconductor, a leading company in the semiconductor industry. This MOSFET is part of ON Semiconductor's extensive lineup of power management solutions, offering energy-efficient performance and reliability for a wide range of applications.
Key Features
- Low On-Resistance: The device features a low on-resistance, which translates to reduced power loss and improved efficiency in electronic circuits.
- High-Speed Switching: With its capability for high-speed switching, the TF250TH-5-TL-H is suitable for high-frequency applications, contributing to better performance and reduced switching losses.
- High-Temperature Operation: This MOSFET is designed to withstand high temperatures, making it ideal for use in challenging thermal environments and ensuring long-term reliability.
- Surface-Mount Package: The device comes in a compact surface-mount package, allowing for space-saving integration into various electronic assemblies.
Applications
The TF250TH-5-TL-H is versatile and can be used in numerous applications, including but not limited to power supplies, DC/DC converters, motor drives, and other power management functions. Its robust design ensures that it can meet the requirements of even the most demanding systems.
Specifications
Parameter
Value
Drain-to-Source Voltage (V<sub>DS)
60V
Continuous Drain Current (I<sub>D)
250A
Power Dissipation (P<sub>D)
2.5W
Operating Temperature Range
-55°C to 150°C
Quality and Environmental Compliance
ON Semiconductor is committed to providing environmentally friendly products that meet the highest quality and reliability standards. The TF250TH-5-TL-H is compliant with RoHS regulations, ensuring that it is free of hazardous substances and suitable for use in green electronics.