EN
  • EN
  • DE

TIG004T-TL-E

Part No TIG004T-TL-E
Manufacturer ON Semiconductor
Catalog IGBTs - Single
Description IGBT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family IGBTs - Single
Manufacturer ON Semiconductor
Win Source Part Number 217037-TIG004T-TL-E
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TIG004T-TL-E CAD Model

Description

ON Semiconductor TIG004T-TL-E

The TIG004T-TL-E is a high-performance, integrated circuit designed and manufactured by ON Semiconductor, a leading name in the semiconductor industry. This product is part of their expansive portfolio of energy-efficient solutions, aimed at providing top-notch performance for a wide range of electronic applications.

The TIG004T-TL-E is a MOSFET, a type of transistor that is widely used for switching and amplifying electronic signals in various devices. This particular MOSFET is known for its low on-resistance, high-speed switching capabilities, and exceptional thermal performance, making it an ideal choice for power management tasks in compact and energy-sensitive applications.

Characterized by its small footprint, the TIG004T-TL-E comes in a thin leadless package, which is not only space-efficient but also enhances the thermal characteristics of the device. The package design allows for efficient heat dissipation, which is critical for maintaining stability and reliability during operation, especially in applications where space is at a premium.

The device is designed to operate with high efficiency, which is a key attribute for modern electronics that require low power consumption without sacrificing performance. It can handle continuous drain currents and has a low gate charge, which contributes to its fast switching performance. This makes the TIG004T-TL-E an excellent choice for power supply circuits, DC-DC converters, motor drives, and other applications where efficient power control is necessary.

ON Semiconductor's commitment to environmental sustainability is reflected in the design of the TIG004T-TL-E, which is compliant with RoHS (Restriction of Hazardous Substances) standards. This ensures that the product is free from certain hazardous materials, making it safer for both consumers and the environment.

In summary, the TIG004T-TL-E MOSFET from ON Semiconductor is a testament to the company's dedication to providing advanced semiconductor solutions that meet the evolving needs of the electronics industry. With its compact design, high efficiency, and robust performance, this product stands out as a reliable component for a multitude of electronic applications.

You May Also Be Interested in

Renesas Electronics America
IGBT
Need more? Email Us
ON Semiconductor
IGBT TRENCH/FS 1200V 80A TO247-3
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 96A TO-247AD
Need more? Email Us
Infineon Technologies
IGBT Trench Field Stop 600 V 80 A 333 W Through Hole PG-TO247-3-1
Need more? Email Us
ON Semiconductor
IGBT Trench Field Stop 650 V 150 A 375 W Through Hole TO-247-3
Lowest to $4.2260
Renesas Electronics America
IGBT
Need more? Email Us
IXYS
IGBT 1200V 200A TO-247
Need more? Email Us
Infineon Technologies
IGBT 600V 11A TO-220AB
Need more? Email Us
Infineon Technologies
IGBT Trench 650 V 80 A 230 W Through Hole PG-TO247-3
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess