EN
  • EN
  • DE

TIG052TS

Part No TIG052TS
Manufacturer ON Semiconductor
Catalog IGBTs - Single
Description IGBT 400V 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
VCEO Maximum Collector-Emitter Breakdown Voltage 400V
Pulsed Collector Current 150A
Collector-emitter saturation voltage(Max) 5.5V @ 2.5V, 150A
Input Type Standard
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 053753-TIG052TS
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TIG052TS CAD Model

Description

    

The ON Semiconductor TIG052TS is a state-of-the-art Insulated Gate Bipolar Transistor (IGBT) designed for a wide range of high-efficiency applications. This IGBT is part of ON Semiconductor's high-performance Trench Field Stop IGBTs, which are renowned for their low conduction and switching losses.

  

Key Features

  
        
  • High Current Rating: The TIG052TS is capable of handling significant current, making it suitable for high-power applications.
  •     
  • Low Saturation Voltage: It offers exceptionally low VCE(sat), reducing on-state power dissipation and improving efficiency.
  •     
  • Fast Switching Speed: With its fast switching capabilities, the TIG052TS minimizes switching losses and is ideal for high-frequency operations.
  •     
  • Co-Packaged Free Wheeling Diode: The device includes an integrated fast recovery diode, which simplifies the design and enhances performance.
  •     
  • Robust Thermal Performance: The TIG052TS boasts a robust thermal design, ensuring reliable performance even under high-temperature operating conditions.
  •   
  

Applications

  

The ON Semiconductor TIG052TS IGBT is well-suited for a variety of applications that require high efficiency and power density. These include:

  
        
  • Uninterruptible Power Supplies (UPS)
  •     
  • Power Inverters
  •     
  • Motor Drives
  •     
  • Induction Heating
  •     
  • Renewable Energy Inverters
  •     
  • Switched Mode Power Supplies (SMPS)
  •   
  

Product Advantages

  

The TIG052TS from ON Semiconductor offers numerous advantages to designers. Its high current capability and low saturation voltage reduce power losses and improve overall system efficiency. The fast switching speed and integrated diode make it a compelling choice for applications where performance and reliability are critical. Moreover, its excellent thermal characteristics ensure that the device operates reliably over a broad temperature range, making it a versatile component in various demanding applications.

  

Conclusion

  

The TIG052TS IGBT by ON Semiconductor represents a leap forward in power semiconductor technology, delivering high efficiency, rapid switching, and thermal robustness. Its comprehensive feature set and versatility make it an excellent choice for engineers looking to optimize their power management solutions.

You May Also Be Interested in

ON Semiconductor
IGBT TRENCH/FS 1200V 80A TO247-3
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us
ON Semiconductor
IGBT Trench Field Stop 650 V 80 A 268 W Through Hole TO-247-3
Lowest to $6.5388
Renesas Electronics America
IGBT
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 96A TO-247AD
Need more? Email Us
ON Semiconductor
IGBT Trench Field Stop 650 V 150 A 455 W Through Hole TO-247-4
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 59A TO-262
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 16A LPDS
Need more? Email Us
IXYS
IGBT 1200V 200A TO-247
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1137 $63.4110
70+ $1.7337 $121.3590
105+ $1.6805 $176.4525
145+ $1.6262 $235.7990
185+ $1.5720 $290.8200
250+ $1.4091 $352.2750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess