EN
  • EN
  • DE

TIG056BF

Part No TIG056BF
Manufacturer ON Semiconductor
Catalog IGBTs - Single
Description High Power High Speed Switching Applications | IGBT 400V 30W TO220
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Status Obsolete
Voltage - Collector Emitter Breakdown (Maximum) 430V
Current - Collector Pulsed (Icm) 240A
Vce(on) (Maximum) at Vge, Ic 5V at 15V, 240A
Maximum Power 30W
Input Type Standard
Td (on/off) at 25°C 46ns/140ns
Test Condition 320V, 240A, 10Ohm, 15V
Temperature Range - Operating 150°C
Mounting Style Through Hole
Manufacturer Package TO-220-3 Full Pack
Supplier Device Package TO-220FI(LS)
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1267356-TIG056BF
Manufacturer Homepage www.ssdc-jp.com/eng/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TIG056BF CAD Model

Description

Introducing the TIG056BF by ON Semiconductor

The TIG056BF is a cutting-edge power transistor developed by ON Semiconductor, a company renowned for its innovative approach in the semiconductor industry. This product is designed to cater to a wide range of applications, including but not limited to, power management, automotive systems, and high-efficiency converters. With its robust construction and efficient performance, the TIG056BF stands out as a reliable component for designers and engineers looking to improve their power systems.

Key Features

  • High Voltage Capability: The TIG056BF is capable of handling high voltage operations, which is essential for applications that demand stable performance under varying electrical conditions.
  • Low On-Resistance: This transistor offers low on-resistance, which translates to reduced power loss and improved efficiency in electronic circuits.
  • Fast Switching Speed: With its fast switching capabilities, the TIG056BF ensures minimal delay in response, making it suitable for high-frequency applications.
  • Thermal Stability: ON Semiconductor has engineered this device to exhibit excellent thermal stability, ensuring it operates reliably over a wide temperature range.

Applications

The versatile nature of the TIG056BF makes it an ideal choice for various applications, such as:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Motor Drives
  • Automotive Applications
  • Power Factor Correction (PFC) Circuits

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products, and the TIG056BF is no exception. It undergoes rigorous testing and quality control measures to ensure that it meets the industry standards for reliability and performance. Customers can trust this product to perform consistently over its intended lifespan.

Environmental Impact

Aligned with ON Semiconductor's dedication to sustainability, the TIG056BF is designed with environmental considerations in mind. It complies with various environmental regulations, making it a responsible choice for eco-conscious businesses aiming to reduce their carbon footprint.

Overall, the TIG056BF by ON Semiconductor is a testament to the company's commitment to excellence in the field of power management and semiconductor technology. Its superior performance, reliability, and environmental compliance make it a top choice for professionals in the industry.

You May Also Be Interested in

ON Semiconductor
IGBT Trench Field Stop 650 V 80 A 268 W Through Hole TO-247-3
Lowest to $6.5388
Renesas Electronics America
IGBT
Need more? Email Us
Infineon Technologies
IGBT Trench Field Stop 600 V 80 A 333 W Through Hole PG-TO247-3-1
Need more? Email Us
WeEn Semiconductors
IGBT TRENCH FS 650V 91A TO247-3
Lowest to $3.1721
Infineon Technologies
IGBT TRENCH 600V 59A TO-262
Need more? Email Us
Infineon Technologies
IGBT 1200 V 8.2 A 29 W Through Hole PG-TO220-3-31
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 74A TO-247AC
Need more? Email Us
ON Semiconductor
IGBT Trench Field Stop 650 V 150 A 455 W Through Hole TO-247-4
Need more? Email Us
ON Semiconductor
IGBT 450V 23A TO-263
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.6052 $60.5200
235+ $0.4967 $116.7245
360+ $0.4816 $173.3760
500+ $0.4655 $232.7500
645+ $0.4505 $290.5725
860+ $0.4043 $347.6980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess