EN
  • EN
  • DE

TIG064E8-TL-H

Part No TIG064E8-TL-H
Manufacturer ON Semiconductor
Catalog IGBTs - Single
Description IGBT 400V ECH8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Not For New Designs
VCEO Maximum Collector-Emitter Breakdown Voltage 400V
Pulsed Collector Current 150A
Collector-emitter saturation voltage(Max) 7V @ 2.5V, 100A
Input Type Standard
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-ECH
Win Source Part Number 053169-TIG064E8-TL-H
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TIG064E8-TL-H CAD Model

Description

The ON Semiconductor TIG064E8-TL-H is a cutting-edge, high-performance insulated-gate bipolar transistor (IGBT) designed to cater to a wide array of power applications. This robust semiconductor device is engineered to offer a perfect balance between high efficiency and fast switching, making it an ideal choice for applications such as motor drives, uninterruptible power supplies (UPS), and inverter systems.

Key Features:

  • High Efficiency: With a low collector-to-emitter saturation voltage, the TIG064E8-TL-H ensures minimal power loss during operation, enhancing the overall efficiency of the system it is integrated into.
  • Fast Switching: The device boasts a fast switching speed, which is crucial for reducing transition losses and improving performance in high-frequency applications.
  • High Current Capability: This IGBT can handle high current levels, making it suitable for power-intensive applications.
  • Robust Thermal Performance: The TIG064E8-TL-H is designed with an advanced thermal management system, allowing it to operate reliably over a wide temperature range.
  • Co-Packaged Diode: It comes with a co-packaged freewheeling diode, which provides protection against reverse voltage and reduces the number of external components required in the circuit design.

Applications:

  • Motor Drives
  • Uninterruptible Power Supplies (UPS)
  • Inverter Systems
  • Power Factor Correction (PFC) Circuits
  • Switching Power Supplies

Product Specifications:

  • Part Number: TIG064E8-TL-H
  • Configuration: Single
  • Collector-Emitter Voltage V<sub>BR(CEO): 600V
  • Collector Current - Continuous I<sub>C: 6A
  • Operating Temperature: -55°C to +175°C
  • Package: TO-252 (DPAK)

With its exceptional performance and reliability, the ON Semiconductor TIG064E8-TL-H is an excellent choice for designers and engineers looking to optimize their power management systems. Its advanced features ensure that it can meet the rigorous demands of modern electronic applications while maintaining energy efficiency and thermal stability.

You May Also Be Interested in

IXYS
IGBT PT 650V 310A PLUS247
Need more? Email Us
Infineon Technologies
IGBT 650V 21A D2PAK
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 74A TO-247AC
Need more? Email Us
IXYS
IGBT 1200V 200A TO-247
Need more? Email Us
Infineon Technologies
IGBT 650V 90A TO-247AC
Need more? Email Us
IXYS
IGBT PT 1200V 75A TO-268AA
Need more? Email Us
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us
IXYS
IGBT PT 600V 200A TO-264
Need more? Email Us
Infineon Technologies
IGBT 600V 11A TO-220AB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2714 $63.5700
115+ $1.0434 $119.9910
175+ $1.0106 $176.8550
240+ $0.9781 $234.7440
310+ $0.9455 $293.1050
410+ $0.8477 $347.5570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,921 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess