EN
  • EN
  • DE

TIP116G

Part No TIP116G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP DARL 80V 2A TO-220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Transistor Polarity PNP - Darlington
Maximum Current Collector 2A
VCEO Maximum Collector-Emitter Breakdown Voltage 80V
Max Vce (sat) 2.5V @ 8mA, 2A
Collector Cut-off Current(Max) 2mA
Typical Gain (hFE) (Min) 1000 @ 1A, 4V
Maximum Power Dissipation 2W
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 053170-TIP116G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TIP116G CAD Model

Description

ON Semiconductor TIP116G Darlington Transistor

The TIP116G is a robust bipolar Darlington transistor manufactured by ON Semiconductor, renowned for its high voltage capabilities and substantial current handling. This component is designed for general-purpose amplification and switching applications and is particularly well-suited for industrial and consumer products that require reliable performance under demanding conditions.

Key Features:

  • High Collector-Emitter Voltage: The TIP116G offers a high V<sub>CEO of 80V, making it suitable for circuits that operate at higher voltages.
  • High DC Current Gain: With a high DC current gain (h<sub>FE) of 1000 (minimum) at I<sub>C = 2.0 A, this transistor can amplify weak signals to higher current levels with ease.
  • Large Collector Current: It can handle a continuous collector current (I<sub>C) of up to 4.0 A, facilitating its use in power applications.
  • Complementary PNP Type: The TIP116G has a complementary PNP type, TIP125G, providing design flexibility for creating push-pull configurations.
  • Monolithic Construction: The Darlington configuration within a single package provides a monolithic construction that enhances the overall reliability of the device.
  • TO-220 Package: Encapsulated in a TO-220 package, it offers excellent thermal performance and is easy to mount on a variety of PCBs.

Applications:

The TIP116G is versatile and can be utilized in a wide array of electronic circuits. Some typical applications include:

  • Power regulators
  • Motor controllers
  • Audio amplifiers
  • Switching circuits
  • Solenoid/relay drivers
  • LED lighting

Quality and Reliability:

ON Semiconductor is committed to delivering high-quality products, and the TIP116G is no exception. It is built to meet stringent industry standards, ensuring reliability and performance consistency. Whether for prototyping or mass production, the TIP116G is an excellent choice for designers seeking a dependable transistor with a proven track record.

You May Also Be Interested in

Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess