EN
  • EN
  • DE
  • IT

TLV431BSN1T1

Part No TLV431BSN1T1
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Reference
Description Low Voltage Precision Adjustable Shunt Regulator | IC VREF SHUNT ADJ SOT23-3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Reference Type Shunt
Output Type Adjustable
Min/Fixed Output Voltage 1.24V
Maximum Output Voltage 16V
Output Current 20mA
Tolerance ±0.5%
Current - Cathode 80μA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3 (TO-236)
Family Part Number TLV431
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1270476-TLV431BSN1T1
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV431BSN1T1 CAD Model

Description

TLV431BSN1T1 Precision Shunt Regulator

The TLV431BSN1T1 from ON Semiconductor is a precision low voltage shunt regulator designed for use in a wide range of applications within the electronics industry. This versatile component features a programmable output voltage that can be set from the reference voltage of 1.24V up to 16V with two external resistors. Its precision and flexibility make it suitable for use in adjustable power supplies, battery-operated devices, and other adjustable regulators.

Key Features

  • Adjustable Output Voltage: The output voltage can be set from 1.24V to 16V, providing a broad range of voltage regulation capabilities.
  • Low Dynamic Output Impedance: With a typical output impedance of 0.22 ohms, the TLV431BSN1T1 ensures stable voltage regulation even with varying loads.
  • Low Reference Voltage Tolerance: The device offers a precision reference with a tolerance of ±1.0% at 25°C, ensuring accurate output voltage settings.
  • Wide Operating Temperature Range: It operates over a temperature range of -40°C to +85°C, making it suitable for a variety of challenging environments.
  • Low Current Consumption: The shunt regulator features low operational current consumption, which is beneficial for power-sensitive applications.
  • Surface-Mount Package: The device is available in a small SOT-23 package, ideal for space-constrained applications.

Applications

The TLV431BSN1T1 is commonly used in applications that require a stable and adjustable voltage reference. These include:

  • Switching power supplies
  • Linear power supplies
  • Instrumentation
  • Portable electronics
  • Battery chargers
  • Automotive electronics

Quality and Reliability

ON Semiconductor is known for their commitment to quality and reliability, and the TLV431BSN1T1 is no exception. It is manufactured to high standards to ensure consistent performance and longevity in a wide array of devices and systems. Engineers and designers seeking a reliable shunt regulator for precision applications will find the TLV431BSN1T1 to be an excellent choice.

You May Also Be Interested in

Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
295+ $0.1989 $58.6755
625+ $0.1861 $116.3125
965+ $0.1797 $173.4105
1,385+ $0.1669 $231.1565
1,800+ $0.1605 $288.9000
2,250+ $0.1541 $346.7250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150,000 pieces
MOQ: 295 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess