EN
  • EN
  • DE

TND309TD-TL-E

Part No TND309TD-TL-E
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Description EXPD DRIVER 1A 25V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 3,000 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 374449-TND309TD-TL-E
Ultra Librarian 3D Model Ultra Librarian TND309TD-TL-E CAD Model

Description

ON Semiconductor TND309TD-TL-E MOSFET

The ON Semiconductor TND309TD-TL-E is a high-performance, N-Channel MOSFET that provides efficient power management and conversion for a wide range of applications. This device is designed to meet the stringent requirements of modern electronic circuits, delivering both low on-resistance and high switching speed, making it an ideal choice for power switching and control in consumer, automotive, and industrial electronics.

Key Features

  • Low On-Resistance: The TND309TD-TL-E features an extremely low on-resistance, which translates to reduced conduction losses and improved overall efficiency in applications where it is deployed.
  • High-Speed Switching: Engineered for rapid switching, this MOSFET can handle high-frequency operations with ease, which is crucial for applications such as DC-DC converters, motor drives, and power management systems.
  • Power Dissipation: With an ability to dissipate up to 1.25W, this MOSFET can manage significant power levels, making it suitable for demanding power applications.
  • Voltage Rating: The device has a drain-source voltage (Vdss) rating of 30V, which allows it to be used in circuits with moderate voltage levels.
  • Current Capacity: It is capable of conducting a continuous drain current (Id) of up to 6A, which is sufficient for a wide array of electronic components and circuits.
  • Surface-Mount Package: The TND309TD-TL-E comes in a compact SOP-8 package, which is ideal for space-constrained applications and allows for efficient heat dissipation.

Applications

  • Power Management Systems
  • DC-DC Converters
  • Battery Management
  • Motor Drives and Controllers
  • Switch Mode Power Supplies (SMPS)
  • Load Switches
  • Automotive Electronics
  • LED Lighting

With its robust design and reliable performance, the ON Semiconductor TND309TD-TL-E MOSFET is an excellent choice for designers looking to enhance the efficiency and durability of their electronic systems. Whether you're working on a new power supply design or upgrading an existing circuit, this MOSFET offers the quality and performance you can trust from a leading semiconductor manufacturer.

You May Also Be Interested in

Wch
3.3V 10Mbit/s QFN-28-EP(4x4) Drivers, Receivers, Transceivers RoHS
Lowest to $3.1433
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver RGMII QFN-40-EP(5x5) Drivers, Receivers, Transceivers RoHS
Lowest to $2.1348
Shanghai Chipanalog Microelectronics Co., Ltd
150kV/us SOIC-16-WB Digital Isolators RoHS
Lowest to $2.6777
Shenzhen Hope Microelectronics Co., Ltd.
256 Half-Duplex SOIC-16-300mil Drivers, Receivers, Transceivers RoHS
Lowest to $0.7277
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SOIC
Lowest to $13.0971
Analog Devices Inc.
IC TRANSCEIVER 1/0 SOT6
Lowest to $5.2389
Analog Devices Inc.
SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $2.5805
Realtek
3.3V QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $0.8586

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess