EN
  • EN
  • DE

UC3842BNG

Part No UC3842BNG
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description Current Mode PWM Controller 1A 500kHz 8-Pin PDIP Tube / IC REG CTRLR BST FLYBK ISO 8-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Output Isolation Isolated
Topology Flyback
Voltage - Start Up 16V
Supply Voltage - Operating 10 V to 30 V
Duty Cycle 96%
Frequency - Switching Up to 500kHz
Fault Protection Current Limiting
Control Features Frequency Control
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 8-PDIP
Mounting Through Hole
Win Source Part Number 035677-UC3842BNG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Power Management, Industrial
Family Name UC3842B
Introduction Date November 17, 1997
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian UC3842BNG CAD Model

Description

The UC3842BNG from ON Semiconductor is a high-performance, fixed-frequency current mode PWM controller. It is widely used in off-line and DC-to-DC converter applications due to its robust feature set and flexibility. This integrated circuit is designed to deliver efficient power management and is housed in an 8-pin DIP package, making it suitable for a wide range of power supply designs.

Key Features

  • Trimmed Oscillator: The onboard oscillator is precision-trimmed for accurate frequency control. It has a guaranteed frequency stability of +/-1% over temperature, voltage, and power supply variations.
  • Current Mode Operation: The UC3842BNG provides improved transient response and simplified loop compensation when compared to voltage mode PWMs.
  • Automatic Feed Forward Compensation: This feature enhances the performance by compensating for varying input voltages without the need for external components.
  • Pulse-by-Pulse Current Limiting: The controller offers inherent protection against short-circuit conditions by limiting the peak current in each cycle.
  • Under-Voltage Lockout: With hysteresis, the under-voltage lockout ensures that the controller is off unless there is a sufficient supply voltage.

Applications

  • Switching power supplies
  • Power converters
  • Battery chargers
  • DC-DC modules
  • LED drivers

ON Semiconductor's UC3842BNG is engineered for performance and reliability. It operates at a frequency up to 500kHz and features a low start-up current of less than 0.5mA. This PWM controller is also characterized by a 1A peak output current capability and an optimized gate drive designed to drive a power MOSFET or IGBT directly. The UC3842BNG is a versatile choice for engineers looking to design efficient power supply solutions across a range of applications.

With its combination of features and performance, the UC3842BNG stands out as a top choice in its class, providing designers with a reliable and cost-effective solution for their power management needs.

You May Also Be Interested in

Dongke Semiconductor (Anhui) Co., Ltd
Converter Offline Flyback Topology 60kHz~70kHz DIP-8
Lowest to $0.2933
Power Integrations
IC OFFLINE SWITCH FLYBACK 12ESOP
Lowest to $2.0374
Chipown
Converter Offline 40kHz~50kHz SOP-8
Lowest to $0.2329
Monolithic Power Systems Inc.
IC OFFLINE SW INDUCTORLS 8SOIC
Need more? Email Us
Developer Microelectronics
Converter Offline Flyback Topology 60kHz~70kHz SOT-23-6
Lowest to $0.0763
STMicroelectronics
ADVANCED QUASI-RESONANT OFFLINE
Need more? Email Us
Dongke Semiconductor (Anhui) Co., Ltd
Converter Offline Flyback Topology 61kHz~69kHz DIP-8
Lowest to $0.2557
Infineon Technologies
100kHz 39W 10V~25.5V 800V Flyback DIP-7 AC DC Converters, Offline Switchers RoHS
Lowest to $5.8209
Richtek USA Inc.
SOT-23-6 AC DC Converters, Offline Switchers RoHS
Lowest to $0.4657

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4771 $50.0955
260+ $0.3914 $101.7640
400+ $0.3792 $151.6800
545+ $0.3670 $200.0150
705+ $0.3547 $250.0635
945+ $0.3181 $300.6045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess