EN
  • EN
  • DE
  • IT

UC3842BVD1G

Part No UC3842BVD1G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description High Performance Current Mode Controllers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Tube
Output Isolation Isolated
Internal Switch(s) No
Topology Flyback
Voltage - Start Up 16V
Supply Voltage 10 V ~ 30 V
Duty Cycle 96%
Frequency - Switching Up to 500kHz
Fault Protection Current Limiting
Control Features Frequency Control
Operating Temperature Range -40°C ~ 105°C (TA)
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Mounting SMD
Win Source Part Number 1275952-UC3842BVD1G
Manufacturer Homepage www.onsemi.com
Family Name UC3842B
Introduction Date November 17, 1997
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2023
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UC3842BVD1G CAD Model

Description

ON Semiconductor UC3842BVD1G Product Overview

The UC3842BVD1G is a high-performance current mode PWM controller from ON Semiconductor, designed for off-line and DC-to-DC converter applications that require efficient power management. This integrated circuit is tailored to enable the design of low-cost and high-efficiency power supplies with a minimal number of external components. The UC3842BVD1G is a vital component in applications such as switch-mode power supplies (SMPS), power adapters, and a variety of power conversion systems.

Key Features

  • Optimized for Off-Line and DC-to-DC Converters: The UC3842BVD1G is specifically designed to be a versatile solution for various power conversion challenges.
  • Low Startup Current: It boasts a low startup current of less than 0.5mA, which enhances the overall efficiency of the power supply.
  • Automatic Feed Forward Compensation: This feature ensures that the output voltage remains stable despite variations in input voltage, enhancing the reliability of the device.
  • Pulse-by-Pulse Current Limiting: The controller provides excellent protection for the power supply components by limiting the current in each pulse.
  • Under-Voltage Lockout with Hysteresis: The UC3842BVD1G has built-in under-voltage lockout (UVLO) with hysteresis to prevent the circuit from operating at insufficient voltages, which could lead to inefficient performance or damage.
  • High Current Totem Pole Output: The output stage can source or sink high peak currents, making it suitable for driving power MOSFETs or IGBTs directly.
  • Oscillator with Precise Frequency Control: The internal oscillator's frequency can be accurately controlled with external resistors and capacitors.

Applications

  • Switch-Mode Power Supplies (SMPS)
  • Power Adapters for Consumer Electronics
  • DC-to-DC Converters
  • Offline Power Supplies
  • LED Lighting Drivers

The UC3842BVD1G comes in a compact SOIC-8 package, which is suitable for space-constrained applications. Its robust design and comprehensive feature set make it an excellent choice for engineers looking for a reliable PWM controller to enhance the performance and efficiency of their power supply designs. ON Semiconductor's commitment to quality ensures that the UC3842BVD1G meets the stringent requirements of modern electronic systems.

You May Also Be Interested in

Infineon Technologies
100kHz 39W 10V~25.5V 800V Flyback DIP-7 AC DC Converters, Offline Switchers RoHS
Lowest to $5.8209
Infineon Technologies
TO-220-5 Special Purpose Regulators RoHS
Need more? Email Us
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 16SO
Need more? Email Us
Dongke Semiconductor (Anhui) Co., Ltd
Converter Offline Flyback Topology 61kHz~69kHz DIP-8
Lowest to $0.2557
Monolithic Power Systems Inc.
IC OFFLINE SW INDUCTORLS 8SOIC
Need more? Email Us
Power Integrations
IC OFFLINE SWITCH FLYBACK 8SO
Lowest to $0.6986
Power Integrations
IC OFFLINE SWITCH FLYBACK 12ESOP
Lowest to $2.0374
Infineon Technologies
DSO-12 AC DC Converters, Offline Switchers RoHS
Lowest to $0.5821
Chipown
Converter Offline 40kHz~50kHz SOP-8
Lowest to $0.2329

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess