EN
  • EN
  • DE

UC3843BD1R2

Part No UC3843BD1R2
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description High Performance Current Mode Controllers | IC REG CTRLR FLYBACK 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Topology Boost, Flyback
Output Phases 1
Supply Voltage 7.6V ~ 30V
Switching Frequency Up to 500kHz
Duty Cycle (Maximum) 96%
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number UC384*B
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1275963-UC3843BD1R2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UC3843BD1R2 CAD Model

Description

ON Semiconductor UC3843BD1R2: High-Performance Current Mode PWM Controller

The ON Semiconductor UC3843BD1R2 is a robust current mode pulse width modulation (PWM) controller designed for high-performance power supply applications. This integrated circuit is tailored to manage and drive a wide range of power conversion systems such as DC-DC converters, switch mode power supplies, and LED drivers. With its advanced features and reliable performance, the UC3843BD1R2 is an ideal choice for engineers looking to develop efficient and stable power management solutions.

Key Features

  • High-Frequency Operation: The UC3843BD1R2 operates at a frequency up to 500 kHz, allowing for smaller-sized components, reduced power loss, and improved efficiency in power supply designs.
  • Trimmed Oscillator Discharge Current: This feature ensures consistent and precise operation of the PWM, contributing to the stability and reliability of the overall system.
  • Current Mode Operation: Current mode control provides inherent line feed-forward, cycle-by-cycle current limiting, and ease of loop compensation, which are critical for achieving optimal performance in power supply systems.
  • Automatic Feed Forward Compensation: This functionality enhances the response to input voltage variations, ensuring consistent output regardless of fluctuations in the input supply.
  • Pulse-by-Pulse Current Limiting: Enhanced safety and protection for the power supply and the load are provided by immediate response to overcurrent conditions.
  • Low Startup and Operating Current: The device's low startup current minimizes standby power consumption, while the low operating current contributes to overall efficiency.
  • Under-Voltage Lockout: With both start-up and operational under-voltage thresholds, the UC3843BD1R2 ensures the controller is operational only when the supply voltage is sufficient, protecting the circuit from low voltage conditions.
  • Self-Supply Capability: This feature allows the device to be powered directly from the high-voltage line, simplifying the design and reducing external component count.

Applications

The UC3843BD1R2 is highly versatile and can be used in a variety of applications, including:

  • Off-Line and DC-to-DC Converters
  • Power Supplies for Desktops, Servers, and Telecommunications
  • Battery Chargers
  • LED Drivers
  • Industrial Power Systems

ON Semiconductor's UC3843BD1R2 PWM controller is an excellent choice for designers seeking a high-performance, feature-rich solution for their power management needs. The device's combination of high-frequency operation, current mode control, and comprehensive protection features make it a reliable and efficient component for sophisticated power supply designs.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Texas Instruments
Need more? Email Us
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Infineon Technologies
Need more? Email Us
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2037 $50.9250
600+ $0.1672 $100.3200
930+ $0.1620 $150.6600
1,280+ $0.1567 $200.5760
1,655+ $0.1515 $250.7325
2,210+ $0.1358 $300.1180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 113,843 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess