EN
  • EN
  • DE
  • IT

UC3844BVD1G

Part No UC3844BVD1G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR PWM CM 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Output Isolation Isolated
Topology Flyback
Voltage - Start Up 16V
Supply Voltage - Operating 10 V to 36 V
Duty Cycle 48%
Frequency - Switching Up to 500kHz
Fault Protection Current Limiting
Control Features Frequency Control
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package 8-SOIC
Mounting Surface Mount
Win Source Part Number 1115554-UC3844BVD1G
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Industrial
Ultra Librarian 3D Model Ultra Librarian UC3844BVD1G CAD Model

Description

The UC3844BVD1G is a high-performance current mode pulse width modulation (PWM) controller from ON Semiconductor, a leading manufacturer of energy-efficient electronics. This integrated circuit is designed to provide efficient power management in a variety of applications, including switch-mode power supplies, DC-DC converters, and battery chargers.

Key Features:

  • Optimized for Off-line and DC-to-DC Converters: The UC3844BVD1G is tailored for use in off-line and DC-DC conversion systems with its high-voltage capability and robust design.
  • Low Startup Current: With a startup current of just 1mA, the device ensures minimal power consumption during the initial power-up phase, contributing to overall energy efficiency.
  • Automatic Feed Forward Compensation: This feature enhances performance by compensating for varying input voltages without the need for additional external components.
  • Pulse-by-Pulse Current Limiting: The UC3844BVD1G offers excellent protection for the power supply by limiting the current in each pulse, thereby preventing damage from overcurrent conditions.
  • Trimmed Oscillator Discharge Current: The oscillator discharge current is accurately trimmed to ensure consistent and reliable operation of the PWM controller across different units and applications.
  • Under-Voltage Lockout with Hysteresis: This feature prevents the device from operating at insufficient voltages, which could lead to suboptimal performance or damage.

Applications:

The UC3844BVD1G is versatile and can be used in a wide range of applications. It is particularly suitable for:

  • Power supplies for personal computers, servers, and telecommunications equipment
  • Industrial power systems
  • LED lighting drivers
  • Battery-operated devices requiring efficient power conversion

Product Specifications:

The UC3844BVD1G comes in a compact SOIC-8 package, making it suitable for space-constrained applications. It operates over a temperature range of -40°C to +85°C, ensuring reliability across a wide range of environmental conditions. The device is also characterized by a frequency operation up to 500 kHz, allowing for smaller-sized components and reduced system size and cost.

With its combination of features, the UC3844BVD1G from ON Semiconductor is an ideal choice for designers looking for a reliable and efficient PWM controller for their power management solutions.

You May Also Be Interested in

Fairchild/ON Semiconductor
FSB147 - 700V INTEGRATED POWER S / Converter Offline Topology
Lowest to $3.5044
NXP / Nexperia
Converter Offline Flyback Topology 10kHz ~ 200kHz 14-SO
Lowest to $0.4618
Renesas Electronics America
IC OFFLIN CONV SEC SIDE SR 8SOIC
Lowest to $0.2622
Microsemi Corporation
Converter Offline Boost, Buck, Flyback, Forward Topology 500kHz 8-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Need more? Email Us
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.7763
Texas Instruments
IC OFFLINE SW FULL-BRG 28TSSOP
Lowest to $9.4912
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SO
Lowest to $0.5988
Diodes Incorporated
IC OFFLINE SWITCH 8DIP
Lowest to $0.1631

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.6548
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796

Pricing & Ordering

Quantity Unit Price Ext. Price
235+ $0.2430 $57.1050
495+ $0.2274 $112.5630
770+ $0.2195 $169.0150
1,100+ $0.2038 $224.1800
1,430+ $0.1960 $280.2800
1,790+ $0.1882 $336.8780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,080 pieces
MOQ: 235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess