EN
  • EN
  • DE

UC3845BNG

Part No UC3845BNG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Current Mode PWM Controller 1A 500kHz 8-Pin PDIP Tube / IC REG CTRLR BOOST/FLYBACK 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Flyback
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 7.6 V to 30 V
Frequency - Switching 500kHz
Duty Cycle (Max) 48%
Synchronous Rectifier No
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 8-PDIP
Win Source Part Number 094048-UC3845BNG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name UC3845B
Introduction Date January 15, 1997
ECCN EAR99
Country of Origin China, Indonesia
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian UC3845BNG CAD Model

Description

ON Semiconductor UC3845BNG High-Performance Current Mode PWM Controller

The UC3845BNG is a versatile and high-performance current mode pulse width modulation (PWM) controller from ON Semiconductor, designed for efficient power supply management in a wide range of applications. This advanced IC integrates all the essential features required for the implementation of off-line or DC-to-DC fixed-frequency current mode control schemes with minimal external components.

Featuring an optimized design for low power consumption, the UC3845BNG operates with a supply voltage range of 12V to 25V, which makes it suitable for various electronic devices. It boasts an automatic feed-forward compensation and a trimmed oscillator for precise frequency control. The oscillator frequency is guaranteed at 250kHz, allowing for a compact power supply design with smaller components.

The UC3845BNG comes packed with numerous protective features ensuring the longevity and reliability of the end application. These include an under-voltage lockout (UVLO) with hysteresis, a double-pulse suppression mechanism, and an over-current protection feature. Also, a high current totem pole output is capable of driving a power MOSFET or IGBT directly, which is essential for high-power applications.

The device's current mode operation provides superior response to load transients and maintains a constant switching frequency, which simplifies noise filtering in sensitive applications. The UC3845BNG's error amplifier features a wide bandwidth for excellent loop stability, making it a great choice for power supplies that require precise voltage regulation.

Enclosed in an 8-pin PDIP package, the UC3845BNG is designed for through-hole mounting, which eases the PCB design process and is ideal for prototyping or mass production. Its robust design ensures stable performance in industrial environments, making it a reliable choice for power management in industrial controllers, home appliances, office equipment, and other electronic systems that demand efficient power conversion.

Overall, the UC3845BNG by ON Semiconductor is a feature-rich, high-performance PWM controller that offers a cost-effective solution for a wide range of power supply applications, promising efficiency, reliability, and ease of use.

You May Also Be Interested in

Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Analog Devices Inc.
BUCK/BUCK/BOOST SYNC CTL, 40V, 3
Lowest to $17.4627
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 38TSSOP
Lowest to $16.0075
Texas Instruments
UC1843A - CURRENT MODE PWM CONTR
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24TSSOP
Lowest to $48.0224
Renesas Electronics America
IC REG CTRLR BUCK PMBUS 24QFN
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5563 $50.0670
220+ $0.4564 $100.4080
340+ $0.4422 $150.3480
470+ $0.4279 $201.1130
605+ $0.4137 $250.2885
810+ $0.3709 $300.4290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,200 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess