EN
  • EN
  • DE
  • IT

USB1T11AM

Part No USB1T11AM
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Description Universal Serial Bus Transceiver | IC TXRX SERIAL BUS UNIV 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Type Transceiver
Protocol USB 1.1
Number of Drivers/Receivers 1/1
Duplex Half
Data Rate 12Mbps
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 14-SOIC
Supplier Device Package 14-SOIC
Family Part Number USB1T11A
Manufacturer Pack Quantity 1,100
MSL Level 1 (Unlimited)
Win Source Part Number 1278308-USB1T11AM
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian USB1T11AM CAD Model

Description

ON Semiconductor USB1T11AM Interface IC

The ON Semiconductor USB1T11AM is a highly integrated Universal Serial Bus (USB) transceiver chip designed to provide a simple, efficient solution for adding USB connectivity to a wide range of applications. This versatile IC is compliant with the USB 1.1 specification and is capable of operating at full-speed (12 Mbps) data rates, making it an ideal choice for developers looking to incorporate USB functionality into their designs.

The USB1T11AM features a Single-Chip Integrated USB Transceiver Macrocell Interface (UTMI) which simplifies the design process by reducing the number of external components required. This integration not only saves space on the PCB but also helps in reducing the overall cost of the end product. The chip is equipped with an on-chip 3.3V regulator, which allows it to operate from a 5V supply, ensuring compatibility with standard USB bus power requirements.

This transceiver is designed with a flexible interface that supports both the host and peripheral roles in a USB system. It is capable of automatic attachment and speed detection, which enables seamless transitions between full-speed and low-speed operations without the need for manual intervention. The USB1T11AM also includes built-in features such as overcurrent protection and thermal shutdown, providing added reliability and safety for connected devices.

The device is housed in a compact SSOP-28 package, making it suitable for space-constrained applications. Its operating temperature range of 0°C to 70°C ensures stable performance across various environments. The USB1T11AM is an excellent choice for applications such as PC peripherals, docking stations, gaming consoles, and other consumer electronics that require a USB interface.

Overall, the ON Semiconductor USB1T11AM offers a cost-effective and highly-integrated solution for implementing USB connectivity with minimal design effort. Its full-speed capability, integrated features, and compact design make it a versatile component for a broad spectrum of USB-enabled devices.

You May Also Be Interested in

ON Semiconductor
LCD DRIVER ICS
Lowest to $2.8906
Maxim Integrated
RS-485/RS-422 TRANSCVR / 1/1 Transceiver Full RS422, RS485 8-SOIC
Need more? Email Us
National Semiconductor (TI)
IC DRIVER 4/0 14SOIC
Lowest to $0.2615
Analog Devices Inc.
IC TXRX RS232 4:5 3.3V LP 28SSOP / 4/5 Transceiver RS232 28-SSOP
Lowest to $4.7120
Renesas Electronics America
IC DRIVER 2/0 16QFN
Lowest to $0.8292
National Semiconductor (TI)
IC TRANSCEIVER HALF 1/1 8MDIP / 1/1 Transceiver Half RS422, RS485 8-MDIP
Need more? Email Us
Broadcom Limited
I-TEMP 8-PORT FAST ETHERNET TRAN
Lowest to $19.8280
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TSSOP
Need more? Email Us
National Semiconductor (TI)
LINE DRIVER, 4 FUNC, 4 DRIVER, P
Lowest to $3.7344

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.3089 $64.8690
515+ $0.2536 $130.6040
790+ $0.2457 $194.1030
1,090+ $0.2377 $259.0930
1,410+ $0.2297 $323.8770
1,885+ $0.2060 $388.3100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,327 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess