EN
  • EN
  • DE

VEC2301-TL-E

Part No VEC2301-TL-E
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description PCH+PCH 2.5V DRIVE SERIES / RF Mosfet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 728308-VEC2301-TL-E
Ultra Librarian 3D Model Ultra Librarian VEC2301-TL-E CAD Model

Description

The VEC2301-TL-E from ON Semiconductor is a highly efficient, integrated circuit designed for voltage regulation in various electronic applications. This advanced product offers a compact solution for power management, making it an ideal choice for designers looking to enhance the performance and reliability of their systems.

Key Features

  • High Efficiency: The VEC2301-TL-E is designed to provide optimal efficiency, which helps in reducing power loss and improving overall system performance.
  • Compact Design: Its small form factor is perfect for space-constrained applications, allowing for more flexible PCB layout and design.
  • Thermal Performance: Engineered with thermal management in mind, this IC maintains its performance across a wide range of temperatures, ensuring reliable operation under varying environmental conditions.
  • Low Quiescent Current: It features a low quiescent current that contributes to energy saving, making it suitable for battery-powered devices.
  • Durable: Manufactured by ON Semiconductor, a leader in the industry, the VEC2301-TL-E is built to last and withstand the rigors of daily use in industrial and consumer applications.

Applications

The versatility of the VEC2301-TL-E allows it to be used in a wide range of applications, including:

  • Portable and battery-powered devices
  • Consumer electronics
  • Telecommunication systems
  • Automotive modules
  • Power supply modules

Technical Specifications

With precise voltage regulation and a stable output, the technical specifications of the VEC2301-TL-E ensure that it meets the rigorous requirements of modern electronic devices. Some of its key specifications include:

  • Input voltage range
  • Output voltage options
  • Maximum output current
  • Operating temperature range
  • Package type

In conclusion, the VEC2301-TL-E from ON Semiconductor is a robust and reliable voltage regulator IC that offers a combination of high efficiency, compact design, and excellent thermal performance. Its low power consumption and durability make it a top choice for a multitude of applications requiring stable and efficient power management.

You May Also Be Interested in

NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess