EN
  • EN
  • DE

VEC2402-TL-E

Part No VEC2402-TL-E
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description NCH+NCH 4V DRIVE SERIES / RF Mosfet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 397811-VEC2402-TL-E
Ultra Librarian 3D Model Ultra Librarian VEC2402-TL-E CAD Model

Description

ON Semiconductor VEC2402-TL-E Overview

The VEC2402-TL-E is a high-performance, energy-efficient power management integrated circuit (PMIC) from ON Semiconductor, designed to cater to a wide range of applications. This versatile component is engineered to provide a reliable power solution for systems requiring efficient voltage regulation, making it an ideal choice for designers looking to optimize power consumption and extend battery life in their products.

Key Features

  • High Efficiency: The VEC2402-TL-E boasts excellent power conversion efficiency, which minimizes energy loss and heat generation, thereby enhancing the overall system performance and reliability.
  • Low Dropout: With its low dropout voltage feature, this PMIC ensures stable operation even when the supply voltage is close to the output voltage, making it suitable for battery-operated devices where power levels can fluctuate.
  • Adjustable Output: The output voltage can be adjusted to meet the specific requirements of the application, providing designers with flexibility in their power supply design.
  • Thermal Protection: Built-in thermal protection safeguards the device against overheating, which can be critical in maintaining the longevity and safety of the system.
  • Small Footprint: The compact size of the VEC2402-TL-E makes it an excellent choice for space-constrained applications, allowing for more efficient use of PCB real estate.

Applications

The VEC2402-TL-E is suitable for a diverse range of applications, including but not limited to:

  • Portable and handheld devices
  • Wireless communication systems
  • Power supply modules
  • Consumer electronics
  • Automotive electronics

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the VEC2402-TL-E is no exception. Manufactured with precision and subjected to rigorous testing, this PMIC meets the high standards expected from a leading semiconductor provider. Users can trust in the reliable operation and long service life of this power management solution.

Overall, the VEC2402-TL-E is a testament to ON Semiconductor's dedication to providing advanced power management solutions that meet the evolving needs of modern electronic systems. Its combination of efficiency, flexibility, and compact design makes it an excellent choice for designers and engineers looking to enhance their products with a superior power management component.

You May Also Be Interested in

Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess