EN
  • EN
  • DE

ED020PLCZ-SM-N

Part No ED020PLCZ-SM-N
Manufacturer On Shore Technology Inc.
Catalog Sockets for ICs, Transistors
Description CONN SOCKET PLCC 20POS SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer On Shore Technology Inc.
Series ED
Packaging Tube
Type PLCC
Number of Positions or Pins (Grid) 20 (2 x 10)
Pitch - Mating 0.050" (1.27mm)
Contact Material - Mating Phosphor Bronze
Mounting SMD
Features Closed Frame
Termination Solder
Pitch - Post 0.050" (1.27mm)
Contact Material - Post Phosphor Bronze
Housing Material Polyphenylene Sulfide (PPS)
Operating Temperature Range -55°C ~ 105°C
Material Flammability Rating UL94 V-0
Current Rating 1A
Contact Resistance 30 mOhm
Win Source Part Number 772298-ED020PLCZ-SM-N
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ED020PLCZ-SM-N CAD Model

Description

The ED020PLCZ-SM-N is a PLCC connector from On Shore Technology Inc..

  • Series: ED
  • Packaging: Tube
  • Connector Type: Closed Frame
  • Termination: Solder
  • Current Rating: 1A
  • Housing Material: Polyphenylene Sulfide (PPS)
  • Popularity: Medium
  • Supply and Demand: Limited
  • Positions/Pins: 20 (Grid)
  • Pitch - Mating: 0.050" (1.27mm)
  • Contact Material (Mating/Post): Phosphor Bronze
  • Pitch - Post: 0.050" (1.27mm)
  • Contact Resistance: 30 mOhm

You May Also Be Interested in

Mill-Max Manufacturing Corp.
CONN IC DIP SOCKET 4POS GOLD
Need more? Email Us
Mill-Max Manufacturing Corp.
CONN IC DIP SOCKET 40POS GOLD
Need more? Email Us
Mill-Max Manufacturing Corp.
SOCKET IC CLOSED FRM .300 28POS
Lowest to $58.2090
3M
CONN IC DIP SOCKET ZIF 28POS GLD
Need more? Email Us
TE Connectivity
2405569-1 TE Connectivity IC & Component Sockets LGA4710 BACKPLATE ASSY,SHORT STUD datasheet, inventory, & pricing.
Lowest to $69.8508
3M
CONN SOCKET QFN 16POS GOLD
Need more? Email Us
3M
CONN SOCKET QFN 40POS GOLD
Need more? Email Us
Yamaichi
144 PIN QFP, 0.50 MM
Need more? Email Us
Mill-Max Manufacturing Corp.
SOCKET SOLDERTAIL 68-PGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess