EN
  • EN
  • DE

ED3001/11-FD

Part No ED3001/11-FD
Manufacturer On Shore Technology Inc.
Catalog Terminal Blocks
Description TERMINAL BLOCK 5MM 11POS PCB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer On Shore Technology Inc.
Packaging Bulk
Status Active
Number of Levels 1
Positions Per Level 11
Pitch 0.197" (5.00mm)
Mating Orientation 45° (135°) Angle with Board
Current 16A
Voltage 300V
Wire Gauge 14-28 AWG
Mounting Through Hole
Wire Termination Screwless - Leg Spring, Push-In Spring
Features Interlocking (Side), Lever Actuated
Color Gray, Slate
Temperature Range - Operating -30°C to 105°C
Housing Material Polyamide (PA), Nylon
Clamp Material - Plating Copper
Win Source Part Number 1032109-ED3001/11-FD
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Power Management, Sensing & Instrumentation, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian ED3001/11-FD CAD Model

Description

This interlocking connector from On Shore Technology Inc. features a lever actuated design.

  • Mating Orientation: 45° (135°)
  • Positions Per Level: 11
  • Pitch: 0.197" (5.00mm)
  • Wire Gauge: 14-28 AWG
  • Housing Material: Polyamide (PA) or Nylon
  • Voltage Rating: 300V
  • Mounting Style: Through-Hole
  • Temperature Range: -30°C to 105°C
  • Suitable Applications: Industrial, Power Management, Sensing & Instrumentation, Communications & Networking

You May Also Be Interested in

Eaton Bussmann
CONN BARRIER STRIP 4CIRC 0.375\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 5CIRC 0.5\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 2CIRC 0.437\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 4CIRC 0.437\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 6CIRC 0.687\
Need more? Email Us
Eaton Bussmann
BARRIER BLOCK
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRP 17CIRC 0.562\
Need more? Email Us
Eaton Bussmann
BARRIER BLOCK
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 6CIRCUIT
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess