EN
  • EN
  • DE

40065

Part No 40065
Manufacturer Opto Diode Corp
Catalog Optical Sensors - Photodiodes
Description PBSE 2-STAGE COOLED IR DETECTOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Photodiodes
Mfr Opto Diode Corp
Series B
Package Tray
Product Status Active
Wavelength 4100nm ~ 4300nm
Color - Enhanced Infrared (NIR)
Responsivity @ nm 120 KV/W @ 4100nm
Active Area 1mm2
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Package / Case TO-37-6 Metal Can
Standard Package 10 pcs
MSL Level 1 (Unlimited)
Win Source Part Number 855923-40065
Ultra Librarian 3D Model Ultra Librarian 40065 CAD Model

Description

The 855923-40065 is a photodiode sensor designed for optical applications.

  • Series: B series from Opto Diode Corp
  • Light Detection: infrared (NIR)
  • Wavelength Range: 4100nm to 4300nm
  • Responsivity: 120 KV/W @ 4100nm
  • Package: TO-37-6 metal can
  • Mounting: through hole
  • Operating Temperature: -40°C to 85°C
  • Status: active

You May Also Be Interested in

Vishay
Silicon PIN Photodiode | SENSOR PHOTODIODE 940NM 4SMD
Lowest to $0.6412
Fairchild/ON Semiconductor
PHOTODIODE 880NM BLACK 5MM
Lowest to $0.6342
Vishay
Photodiode PIN Chip 950nm 2-Pin SMD T/R / PHOTODIODE PIN HI SPEED HI SENS
Lowest to $0.6530
Vishay
PHOTODIODE PIN HI SPEED HI SENS
Lowest to $0.5079
Fairchild/ON Semiconductor
IC PHOTODIODE PIN 930NM TO92
Need more? Email Us
Everlight Electronics Co Ltd
PHOTODIODE PIN IR 4.8MM CYL BK
Lowest to $0.2100
Vishay
PHOTODIODE PIN 940NM GULLWING
Lowest to $0.3249
Everlight Electronics Co Ltd
PHOTODIODE PIN IR CLEAR FLAT SMD
Lowest to $0.1025
Fairchild/ON Semiconductor
PHOTODIODE UNDERMOUNT BRD GW SMD
Lowest to $0.3127

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess