EN
  • EN
  • DE

AS5030-ATSU

Part No AS5030-ATSU
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Encoders
Description ROTARY ENCODER MAGNETIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Encoders
Mfr ams-OSRAM USA INC.
Series -
Package Tube
Product Status Obsolete
Encoder Type Magnetic
Output Type PWM
Pulses per Revolution -
Voltage - Supply 4.5V ~ 5.5V
Actuator Type External Magnet, Not Included
Detent No
Built in Switch No
Mounting Type Surface Mount
Orientation -
Termination Style SMD (SMT) Tab
Rotational Life (Cycles Min) -
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1377868-AS5030-ATSU
Ultra Librarian 3D Model Ultra Librarian AS5030-ATSU CAD Model

Description

The 1377868-AS5030-ATSU is a surface mount magnetic encoder from ams-OSRAM USA INC..

  • Category: Sensors, Transducers - Encoders
  • Voltage Supply: 4.5V to 5.5V
  • Output Type: PWM
  • Switch: No
  • Magnet: Not Included
  • Termination Style: SMD (SMT) Tab
  • Status: Obsolete
  • Package: Tube
  • REACH: Unaffected
  • ECCN: EAR99
  • Rotational Life: Not Provided
  • Pulses per Revolution: Not Provided

You May Also Be Interested in

SICK, Inc.
Rotary Encoder
Need more? Email Us
ALPS Electric
ROTARY ENCODER MECHANICAL 18PPR
Lowest to $1.7820
ALPS Electric
Rotary Encoder Incremental 15 Quadrature (Incremental) Vertical
Lowest to $2.6472
Bourns Inc.
ENCODER MECH QUAD VERT PC PIN
Need more? Email Us
OSRAM Opto Semiconductors Inc.
ROTARY ENCODER MAGNETIC 64PPR
Lowest to $57.0993
Broadcom Limited
ROTARY ENCODER OPTICAL 500PPR
Lowest to $3.5216
C&K Components
Rotary Encoder Mechanical 12 Quadrature (Incremental) Right Angle
Need more? Email Us
OSRAM Opto Semiconductors Inc.
ROTARY ENCODER MAGNETIC 64PPR
Need more? Email Us
Bourns Inc.
ENCODER MECH QUAD VERT PC PIN
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess