EN
  • EN
  • DE

GT CS8PM1.13-LSLU-26-1-350-B-R18

Part No GT CS8PM1.13-LSLU-26-1-350-B-R18
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog LED Lighting - Color
Description 67000
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - Color LED Lighting
Mfr OSRAM Opto Semiconductors Inc.
Series OSLON® SSL 80
Package Tape & Reel
Product Status Active
Color Green
Wavelength 528nm (513nm ~ 543nm)
Current - Test 350mA
Voltage - Forward (Vf) (Typ) 2.7V
Lumens/Watt @ Current - Test 59 lm/W
Current - Max 1A
Luminous Flux @ Current/Temperature 160lm (140lm ~ 180lm)
Temperature - Test 25°C
Viewing Angle 80°
Mounting Type Surface Mount
Package / Case 1212 (3030 Metric)
Supplier Device Package 1212
Size / Dimension 0.118" L x 0.118" W (3.00mm x 3.00mm)
Height - Seated (Max) 0.091" (2.31mm)
Base Product Number GT CS8PM1.13
Standard Package 600 pcs
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1160486-GT CS8PM1.13-LSLU-26-1-350-B-R18
Ultra Librarian 3D Model Ultra Librarian GT CS8PM1.13-LSLU-26-1-350-B-R18 CAD Model

Description

The GT CS8PM1.13-LSLU-26-1-350-B-R18 is a color LED lighting optoelectronic component from OSRAM Opto Semiconductors Inc.

  • Series: OSLON® SSL 80
  • Application: Green Color Lighting
  • Size: 0.118" x 0.118" (3.00mm x 3.00mm)
  • Height: 0.091" (2.31mm)
  • Forward Voltage: 2.7V
  • Maximum Current: 1A
  • Viewing Angle: 80°
  • Wavelength: 528nm (513nm ~ 543nm)
  • Luminous Flux: 160lm (140lm ~ 180lm) @ 350mA and 25°C

You May Also Be Interested in

Dialight
597-7701-507F Dialight Multi-Color LEDs Red/Grn 650/570nm 6.3/20mcd 100 deg datasheet, inventory, & pricing.
Lowest to $0.4366
Dongguan OPSCO Optoelectronics Co., Ltd.
SMD LED Addressable, Specialty RoHS
Lowest to $0.0880
Dongguan OPSCO Optoelectronics Co., Ltd.
SMD-4P,5.4x5mm LED Addressable, Specialty RoHS
Lowest to $0.1286
LITE-ON Technology
LED LOPL CYAN 505NM SMD
Need more? Email Us
World Semi
SMD,2x2mm LED Addressable, Specialty RoHS
Lowest to $0.0874
LITE-ON Technology
LED LOPL AMBER 590NM SMD
Need more? Email Us
Foshan NationStar Optoelectronics Co., Ltd.
110° SMD3535-6P LED Indication - Discrete RoHS
Lowest to $0.1399
LITE-ON Technology
LED 5630 590NM 4SMD
Need more? Email Us
Dialight
598-8460-207CF Dialight Multi-Color LEDs Yel/Red WC 150/60mcd 595/645nm datasheet, inventory, & pricing.
Lowest to $0.1716

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0671 $53.3550
115+ $0.8756 $100.6940
180+ $0.8482 $152.6760
245+ $0.8209 $201.1205
320+ $0.7935 $253.9200
425+ $0.7114 $302.3450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 520 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess