EN
  • EN
  • DE

SUPERMICRO CBL-0168L - Internal to External MiniSAS 2 Ports Full Height Cascading 66/59cm Cable

Part No SUPERMICRO CBL-0168L - Internal to External MiniSAS 2 Ports Full Height Cascading 66/59cm Cable
Manufacturer Supermicro
Catalog Cables
Description Supermicro CBL-0168L. Cable length: 0.76 m, Connector 1: SFF-8087, Connector 2: 2 x SFF-8088SAS Dual-port Cable Assembly (Internal to External), 68/76cm
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables
Win Source Part Number 1434909-SUPERMICRO CBL-0168L - Internal to External MiniSAS 2 Ports Full Height Cascading 66/59cm Cable
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO CBL-0168L - Internal to External MiniSAS 2 Ports Full Height Cascading 66/59cm Cable CAD Model

Description

The SUPERMICRO CBL-0168L cable is a specialized solution designed to extend the capabilities of data storage and server environments, providing a secure and efficient way to connect internal SAS storage systems to external storage enclosures. This cable features an internal to external Mini SAS interface, with two ports that support full-height cascading, thus enabling users to expand their storage capacity beyond the confines of the server chassis. The cable measures 66/59cm, offering ample length for flexible positioning and organization within the server rack. This design facilitates the implementation of high-density storage solutions, allowing for the seamless addition of external drives or enclosures to accommodate growing data storage needs. The CBL-0168L supports high-speed data transfer rates consistent with SAS 3.0 specifications, ensuring reliable, high-performance connectivity for critical business and compute-intensive applications. Constructed with precision and durability, this cable is a vital component for enterprise-level storage expansions, providing a pathway for scalability and enhanced data management efficiency.

You May Also Be Interested in

NetApp
Netapp 5M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
NetApp
Netapp 2M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
NetApp
Netapp 15M LC - LC Fibre Cable
Need more? Email Us
NetApp
NetApp 2M LC-LC Optical Cable
Need more? Email Us
NetApp
NetApp 0.5M SFP+-SFP+ Cable
Need more? Email Us
Supermicro
Supermicro Internal MiniSAS HD 0.7 m
Need more? Email Us
NetApp
Netapp 0.5M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
NetApp
NetApp X6557 Cable SAS 0.5M
Need more? Email Us
NetApp
Netapp 30M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess