EN
  • EN
  • DE

GW CS8PM1.PM-LSLU-XX53-1-350-R18

Part No GW CS8PM1.PM-LSLU-XX53-1-350-R18
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog LED Lighting - White
Description LED OSLON COOL WHT 5000K SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - White LED Lighting
Mfr ams-OSRAM USA INC.
Series OSLON® SSL 80
Package Tape & Reel
Product Status Active
Color White, Cool
CCT (K) 5000K
Flux @ 85°C, Current - Test 160lm (140lm ~ 180lm)
Flux @ 25°C, Current - Test -
Current - Test 350mA
Voltage - Forward (Vf) (Typ) 2.85V
Lumens/Watt @ Current - Test 160 lm/W
CRI (Color Rendering Index) 70
Current - Max 1.3A
Viewing Angle 80°
Mounting Type Surface Mount
Package / Case 1212 (3030 Metric)
Supplier Device Package SMD
Size / Dimension 0.118" L x 0.118" W (3.00mm x 3.00mm)
Height - Seated (Max) 0.084" (2.13mm)
Thermal Resistance of Package 5.25°C/W
Base Product Number GWCS8PM1.P
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1371866-GW CS8PM1.PM-LSLU-XX53-1-350-R18
Ultra Librarian 3D Model Ultra Librarian GW CS8PM1.PM-LSLU-XX53-1-350-R18 CAD Model

Description

The OSLON® SSL 80 GWCS8PM1.P is a surface mount white LED lighting component manufactured by ams-OSRAM USA INC.

  • Product Name: OSLON® SSL 80 GWCS8PM1.P
  • Manufacturer: ams-OSRAM USA INC
  • Series: OSLON® SSL 80
  • Package: 1212 (3030 Metric)
  • Size: 0.118" L x 0.118" W (3.00mm x 3.00mm)
  • Height: 0.084" (2.13mm)
  • Maximum Current: 1.3A
  • Forward Voltage: 2.85V
  • Viewing Angle: 80°
  • Color Temperature: 5000K
  • Flux @ 350mA: 160lm (140lm ~ 180lm)
  • Luminous Efficacy @ 350mA: 160 lm/W
  • Color Rendering Index (CRI): 70
  • Thermal Resistance: 5.25°C/W
  • Application: Surface Mount, Optoelectronics, White LED Lighting

You May Also Be Interested in

CreeLED, Inc.
LED XLAMP XH-P50.2 / LED Lighting XLamp® XHP50.2 White, Cool 5000K 6V, 12V 1.4A, 700mA 120° 2020 (5050 Metric)
Need more? Email Us
Lumileds
COOL-WHITE 3014 80 CRI FULL DIST
Need more? Email Us
Samsung
LED 4000K 80CRI SMD / LED Lighting series White, Neutral 4000K 2.95V 65mA 120° 4-SMD, Flat Leads
Lowest to $0.9390
Lumileds
COOL-WHITE 2835E 3V 80 CRI FULL
Lowest to $0.0256
Samsung
LED / LED Lighting series
Lowest to $0.0243
OSRAM Opto Semiconductors Inc.
LED DURIS E5 WARM WHT 3000K 4SMD
Need more? Email Us
Lumileds
LED LUXEON WARM WHITE 3000K 3SMD
Lowest to $2.2660
Samsung
LED LM281B+ COOL WHT 5000K SMD
Need more? Email Us
Lumileds
WARM-WHITE 2835HE 3V 80 CRI FULL
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess