EN
  • EN
  • DE

GW CSSRM2.CM-M3M5-XX57-1

Part No GW CSSRM2.CM-M3M5-XX57-1
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Optics - LEDs - Light Pipes
Description LED Uni-Color 3000K 2-Pin CSMD EP T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Color White
Height 2 mm
Length 3 mm
Luminous Flux 235 lm
Luminous Intensity 78.5 cd
Maximum Operating Temperature 125 °C
Min Operating Temperature -40 °C
Schedule B 8541402000
Viewing Angle 120 °
Width 3 mm
Win Source Part Number 1061396-GW CSSRM2.CM-M3M5-XX57-1
Categories Optics - LEDs - Light Pipes
Manufacturer OSRAM Opto Semiconductors Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GW CSSRM2.CM-M3M5-XX57-1 CAD Model

Description

The OSRAM Opto Semiconductors Inc. 1061396-GW CSSRM2.CM-M3M5-XX57-1 is a white LED that has a luminous intensity of 78.5 cd and a viewing angle of 120 degrees.

  • Luminous Intensity: 78.5 cd
  • Viewing Angle: 120 degrees
  • Height: 2 mm
  • Width: 3 mm
  • Length: 3 mm
  • Luminous Flux: 235 lm
  • Category: optics - LEDs - light pipes
  • Maximum Operating Temperature: 125 degrees Celsius
  • Minimum Operating Temperature: -40 degrees Celsius
  • Manufacturer: OSRAM Opto Semiconductors Inc.
  • Win Source Part Number: 1061396-GW CSSRM2.CM-M3M5-XX57-1

You May Also Be Interested in

Everlight Electronics Co Ltd
LED SMD / Blue 471nm LED Indication - Discrete 3.25V 0603 (1608 Metric)
Lowest to $0.0583
Everlight Electronics Co Ltd
LED SMD / Red 632nm LED Indication - Discrete 2.05V 0603 (1608 Metric)
Lowest to $0.0231
Everlight Electronics Co Ltd
Lowest to $0.2610
Everlight Electronics Co Ltd
LED RED CLEAR 2SMD / Red 624nm LED Indication - Discrete 2V 1206 (3216 Metric)
Lowest to $0.0373
Everlight Electronics Co Ltd
Opto Components SMD LED
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED [Everlight Electronics] 23-21B/T1D-CP2Q2TY/2A SMD LED
Need more? Email Us
Everlight Electronics Co Ltd
LED SMD / Yellow-Green 572nm LED Indication - Discrete 2.05V 0603 (1608 Metric)
Lowest to $0.1640
Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin Chip LED T/R
Lowest to $0.0396
Everlight Electronics Co Ltd
LED WHITE DIFF REV PKG CHIP SMD / White LED Indication - Discrete 2.92V 1206 (3216 Metric)
Lowest to $0.0497

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess