EN
  • EN
  • DE

GW CSSRM2.PM-N3N5-XX57-1-700-R18-XX

Part No GW CSSRM2.PM-N3N5-XX57-1-700-R18-XX
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog LED Lighting - White
Description LED OSLON SQUARE SMD / LED Lighting series White, Warm 3000K 2.8V 700mA 120° 1212 (3030 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Lighting - White
Mfr ams-OSRAM USA Inc.
Series OSLON® Square
Package Tape & Reel (TR)
Product Status Obsolete
Color White, Warm
CCT (K) 3000K
Flux @ 85°C, Current - Test 315lm (300lm ~ 330lm)
Current - Test 700mA
Voltage - Forward (Vf) (Typ) 2.8V
Lumens/Watt @ Current - Test 161 lm/W
CRI (Color Rendering Index) 70
Current - Max 1.8A
Viewing Angle 120°
Mounting SMD (SMT)
Package / Case 1212 (3030 Metric)
Supplier Device Package SMD
Dimension 0.118" L x 0.118" W (3.00mm x 3.00mm)
Height - Seated (Max) 0.082" (2.09mm)
Thermal Resistance of Package 1.8°C/W
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Other Names Q65112A6500,475-GWCSSRM2.PM-N3N5-XX57-1-700-R18-XXTR
Standard Package 600
Win Source Part Number 1061398-GW CSSRM2.PM-N3N5-XX57-1-700-R18-XX
Ultra Librarian 3D Model Ultra Librarian GW CSSRM2.PM-N3N5-XX57-1-700-R18-XX CAD Model

Description

The GW CSSRM2.PM-N3N5-XX57-1-700-R18-XX from ams-OSRAM USA Inc. is an OSLON Square white LED lighting component that has a height (max) of 0.082" (2.09mm).

  • Current-Max: 1.8A
  • Viewing Angle: 120°
  • Voltage-Forward (Vf): 2.8V
  • Current-Test: 700mA
  • CCT (K): 3000K
  • Flux @ 85°C, Current-Test: 315lm (300lm ~ 330lm)
  • Lumens/Watt @ Current-Test: 161 lm/W
  • CRI (Color Rendering Index): 70
  • Thermal Resistance of Package: 1.8°C/W
  • Package: tape and reel
  • Package/Case: 1212 (3030 Metric)
  • ECCN: EAR99
  • REACH: unaffected
  • HTSUS: 8541.41.0000
  • Product Status: obsolete

You May Also Be Interested in

CreeLED, Inc.
LED XLAMP COOL WHITE 6200K 2SMD / LED Lighting XLamp® XP-G White, Cool 6200K 2.9V 350mA 125° 1414 (3535 Metric)
Need more? Email Us
Samsung
LED / LED Lighting series White, Warm 3000K 2.75V 65mA 120° 1212 (3030 Metric)
Lowest to $0.0947
Lumileds
COOL-WHITE 75 CRI
Need more? Email Us
Lumileds
WARM-WHITE 6V
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED DURIS E5 WARM WHT 3000K 4SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON SX / LED Lighting - 2-SMD, No Lead
Need more? Email Us
Lite-On Inc.
SMD2 LTPL-C06M5WAGB
Need more? Email Us
Lumileds
NEUTRAL-WHITE 80 CRI 3-STEP
Lowest to $2.1152
OSRAM Opto Semiconductors Inc.
LED DURIS E 2835 SMD
Lowest to $0.0256

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess