EN
  • EN
  • DE

GW KAGMB3.DM-SRSS-32B3

Part No GW KAGMB3.DM-SRSS-32B3
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog LED Lighting - COBs, Engines, Modules
Description LED COB SOLERIQ 3250K SQUARE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer OSRAM Opto Semiconductors Inc.
Packaging Tray
Status Active
Type Chip On Board (COB)
Color White, Warm
CCT (K) 3250K
Configuration Square
Flux @ Current/Temperature - Test 2250 lm (2100 lm to 2400 lm)
Current - Test 700mA
Temperature - Test 85°C
Forward Voltage 34.7V
Lumens/Watt @ Current - Test 93 lm/W
Current - Max 1.61A
CRI (Color Rendering Index) 85
Viewing Angle 120°
Height 1.40mm
Light Emitting Surface (LES) 13.00mm Diameter
Lens Type Flat
Win Source Part Number 1102138-GW KAGMB3.DM-SRSS-32B3
Popularity Medium
Supply and Demand Status Sufficient
Quantity per package 96
Ultra Librarian 3D Model Ultra Librarian GW KAGMB3.DM-SRSS-32B3 CAD Model

Description

The GW KAGMB3.DM-SRSS-32B3 is a chip on board (COB) from OSRAM Opto Semiconductors Inc.

  • Color: White and Warm
  • Configuration: Square
  • Forward Voltage: 34.7V
  • Viewing Angle: 120 degrees
  • CCT (K): 3250K
  • CRI: 85
  • Flux @ current/temperature - test: 2250 lm (2100 lm to 2400 lm)
  • Temperature - test: 85 degrees Celsius
  • Category: Optoelectronics
  • Status: Active
  • Supply and Demand: Sufficient
  • Package Quantity: 96

You May Also Be Interested in

Marktech Corporate
LED MOD XM-L RGBW STARBRD 6000K
Need more? Email Us
Luminus Devices Inc.
LED COB CXM-18 GEN3 WHT SQ 2700K
Need more? Email Us
New Energy
LED MOD XLAMP WHT STARBRD 2700K
Need more? Email Us
Citizen
LED COB CLU701 COOL WH SQ 5000K
Need more? Email Us
TT Electronics
LED ENG CL WHT LNR STRIP 5500K
Need more? Email Us
JKL Components Corp.
LED ENG WM WHT LNR LGT STRIP
Need more? Email Us
Inspired LED, LLC
LED ENG RED 625NM 3LEDS 12M REEL
Need more? Email Us
Bridgelux
LED COB VESTA WM WHT RECT 2400K
Need more? Email Us
Lumileds
LED MOD LUXEON WH LNR STR 3000K
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess