EN
  • EN
  • DE

GWPUSRA1.PM-N2N4-XX51-1

Part No GWPUSRA1.PM-N2N4-XX51-1
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog OEM Parts (F - I)
Description Duris P8 White 6500K>290LM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1061439-GWPUSRA1.PM-N2N4-XX51-1
Categories OEM Parts(F-I)
Manufacturer OSRAM Opto Semiconductors Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GWPUSRA1.PM-N2N4-XX51-1 CAD Model

Description

The GWPUSRA1.PM-N2N4-XX51-1 is a high-performance LED manufactured by OSRAM Opto Semiconductors Inc. It's designed for a variety of lighting applications where efficiency, reliability, and color consistency are crucial. This LED offers a compact form factor and excellent light output, making it suitable for both indoor and outdoor use.

Applications:

  • General Lighting: Ideal for use in LED bulbs, downlights, and spotlights.
  • Architectural Lighting: Suitable for illuminating building facades and creating accent lighting.
  • Retail Lighting: Used in display cases, shelves, and other retail environments to enhance product visibility.
  • Outdoor Lighting: Employed in streetlights, garden lights, and other outdoor fixtures.
  • Industrial Lighting: Found in high-bay lighting and other industrial applications.

Features:

  • High Luminous Efficacy: Converts a large percentage of electrical energy into light, reducing energy consumption.
  • Long Lifespan: Offers extended operational life, minimizing the need for frequent replacements.
  • Compact Size: Allows for integration into various fixture designs.
  • Excellent Color Consistency: Delivers uniform color output for consistent lighting performance.
  • RoHS Compliant: Free from hazardous substances, making it environmentally friendly.

Benefits:

  • Reduced Energy Costs: High efficacy leads to significant energy savings compared to traditional lighting technologies.
  • Lower Maintenance Costs: Long lifespan reduces the frequency of replacements, saving on labor and material costs.
  • Improved Lighting Quality: Consistent color output and high light output enhance visual comfort and clarity.
  • Environmentally Friendly: RoHS compliance and energy efficiency contribute to a smaller environmental footprint.
  • Versatile Application: Suitable for a wide range of lighting applications, providing design flexibility.

Additional Details:

This LED features a specific spectral output tailored for optimal performance in its intended applications. It is designed to operate within specified voltage and current ranges to ensure stable and reliable performance. The thermal management of the LED is crucial for maintaining its lifespan and performance; therefore, proper heat sinking is recommended. The product is typically surface mounted and requires appropriate soldering techniques for secure and reliable electrical connection.

You May Also Be Interested in

TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess