EN
  • EN
  • DE

GY DASPA1.23-ETFP-36-1

Part No GY DASPA1.23-ETFP-36-1
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog LED Lighting - Color
Description LED DURIS P5 LM 590NM  /  LED Lighting Color series Yellow 589nm (583nm ~ 595nm) 1009 (2622 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Lighting - Color
Mfr ams-OSRAM USA Inc.
Series DURIS® P 5
Package Cut Tape (CT)
Product Status Obsolete
Color Yellow
Wavelength 589nm (583nm ~ 595nm)
Current - Test 100mA
Voltage - Forward (Vf) (Typ) 2.15V
Lumens/Watt @ Current - Test 51 lm/W
Current - Max 250mA
Luminous Flux @ Current/Temperature 11lm (Typ)
Temperature - Test 25°C
Viewing Angle 120°
Mounting SMD (SMT)
Package / Case 1009 (2622 Metric)
Supplier Device Package SMD
Dimension 0.102" L x 0.087" W (2.60mm x 2.20mm)
Height - Seated (Max) 0.052" (1.31mm)
Thermal Resistance of Package 22°C/W
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Other Names 475-3060-6,475-3060-1,475-3060-2,Q65111A4404
Standard Package 600
Win Source Part Number 990328-GY DASPA1.23-ETFP-36-1
Ultra Librarian 3D Model Ultra Librarian GY DASPA1.23-ETFP-36-1 CAD Model

Description

The DURIS® P 5 series from ams-OSRAM USA Inc. offers the DASPA1.23-ETFP-36-1 LED lighting component. This yellow LED package is cut tape (CT) mounted and has a maximum seated height of 0.052" (1.31mm). The viewing angle is 120° and the forward voltage (Vf) is 2.15V (typical). The thermal resistance of the package is 22°C/W and the package/case is 1009 (2622 metric). The luminous flux at current/temperature is 11lm (typical). This product is obsolete.

You May Also Be Interested in

Kingbright
Single Color LEDs
Lowest to $0.1556
LITE-ON Technology
LED LOPL AMBER 590NM SMD
Need more? Email Us
Dongguan OPSCO Optoelectronics Co., Ltd.
SMD LED Addressable, Specialty RoHS
Lowest to $0.0880
World Semi
SMD,2x2mm LED Addressable, Specialty RoHS
Lowest to $0.1106
World Semi
SMD5050-4P LED Addressable, Specialty RoHS
Lowest to $0.1441
Dialight
597-7701-507F Dialight Multi-Color LEDs Red/Grn 650/570nm 6.3/20mcd 100 deg datasheet, inventory, & pricing.
Lowest to $0.4366
OSRAM Opto Semiconductors Inc.
LRTBR48G-P9Q7-1+R7S5-26+NP-68 ams OSRAM Multi-Color LEDs Multi CHIPLED RGB 623nm 530nm 471nm datasheet, inventory, & pricing.
Lowest to $0.1165
World Semi
SMD,2x2mm LED Addressable, Specialty RoHS
Lowest to $0.0874
World Semi
SMD3535-4P LED Addressable, Specialty RoHS
Lowest to $0.0987

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess