EN
  • EN
  • DE

LAE6SF

Part No LAE6SF
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Electronic Wholesale
Description Power TOPLED
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference case SMD
Manufacturer OSRAM Opto Semiconductors Inc.
Manufacturer Homepage www.osram.com
RoHS State Request Verification
Win Source Part Number 758594-LAE6SF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LAE6SF CAD Model

Description

The LAE6SF is a high-efficiency red light-emitting diode (LED) from OSRAM Opto Semiconductors. It is designed for applications requiring a bright and reliable red light source with excellent color stability and long lifetime. This LED is part of OSRAM’s extensive portfolio of optoelectronic components.

Applications:

  • Automotive Lighting: Used in tail lights, brake lights, and signal lights.
  • Traffic Signals: Employed in traffic lights and pedestrian signals.
  • Signage: Integrated into advertising signs and displays.
  • Industrial Lighting: Found in machine vision systems and inspection equipment.
  • Consumer Electronics: Utilized in indicator lights, remote controls, and toys.

Features:

  • High Brightness: Provides a high luminous intensity for excellent visibility.
  • Red Color: Emits a vibrant and saturated red light.
  • Long Lifetime: Designed for long-lasting performance and reliability.
  • Wide Viewing Angle: Offers a broad viewing angle for optimal light distribution.
  • Compact Package: Small footprint for space-constrained applications.
  • RoHS Compliant: Compliant with environmental regulations.

Benefits:

  • Improved Visibility: High brightness ensures excellent visibility in various conditions.
  • Reliable Performance: Long lifetime and robust design ensure reliable operation.
  • Energy Efficiency: High luminous efficacy reduces power consumption.
  • Compact Design: Small footprint allows for integration into compact devices.
  • Versatile Applications: Suitable for a wide range of applications.

Additional Details:

The LAE6SF is typically made with AlInGaP (Aluminum Indium Gallium Phosphide) material for high efficiency and brightness. It operates at a forward voltage specific to the LED's design and the desired light output. The spectral characteristics of the red light are carefully controlled to ensure consistent color. The LED is designed to withstand a wide range of operating temperatures. The package is designed to provide efficient heat dissipation. It is available in various packaging options, including surface mount and through-hole configurations. OSRAM's commitment to quality ensures consistent performance and reliability. Proper thermal management is important to maintain optimal performance and extend the lifetime of the LED. Datasheets offer the most accurate details regarding voltage, current, luminous intensity, and viewing angles.

You May Also Be Interested in

Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
230+ $0.2181 $50.1630
560+ $0.1790 $100.2400
870+ $0.1734 $150.8580
1,195+ $0.1678 $200.5210
1,545+ $0.1622 $250.5990
2,065+ $0.1454 $300.2510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 230 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess