EN
  • EN
  • DE

LAY T67B-T2V1-1-1+U2V2-45-1-50-R18-Z

Part No LAY T67B-T2V1-1-1+U2V2-45-1-50-R18-Z
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog LED Indication - Discrete
Description LED AMBER/YELLOW CLEAR 4PLCC SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Estimated Pruduction Lead Time 17 Weeks
Features Amber, Yellow 617nm Amber, 587nm Yellow LED Indication - Discrete 2.1V Amber, 2.2V Yellow 4-PLCC
Manufacturer OSRAM Opto Semiconductors Inc.
Series Hyper Multi TOPLED®
Package Reel - TR
Mounting Surface Mount
Package 4-PLCC
Case / Package 4-PLCC
Family Name LAY T67
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.40.2000
Other Part Number 475-3486-6, LAY T67B-T2V1-1-1+U2V2-45-1-50-R18-Z-ND, Q65110A2433, 475-3486-2, LAY T67B-T2V1-1-1+U2V2-45-ND, LAYT67B-T2V1-1-1+U2V2-45-1-50-R18-Z-ND, LAY T67B-T2V1-1-1+U2V2-45, 475-3486-1, LAY T67B-T2V1-1-1+U2V2-45-Z, LAYT67B-T2V1-1-1+U2V2-45-1-50-R18-Z
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 876706-LAY T67B-T2V1-1-1+U2V2-45-1-50-R18-Z
Ultra Librarian 3D Model Ultra Librarian LAY T67B-T2V1-1-1+U2V2-45-1-50-R18-Z CAD Model

Description

The OSRAM Opto Semiconductors Inc. LAY T67B-T2V1-1-1+U2V2-45-1-50-R18-Z is a Hyper Multi TOPLED® series LED indication with a 617nm amber and 587nm yellow color.

  • Series: Hyper Multi TOPLED®
  • Color: 617nm amber and 587nm yellow
  • Mounting Style: surface mount
  • Package: 4-PLCC
  • Popularity: medium
  • Counterfeit Chance: 56%
  • Supply and Demand Status: limited
  • Production Lead Time: 17 weeks

You May Also Be Interested in

Rohm Semiconductor
3.2(T-1) Circular Type Standard Type (Viewing Angle 21/2 : 85)
Lowest to $1.7163
Dialight
Micro LED SMD LED '598 SERIES' 0603 PACKAGE (1.6mm X 0.8mm X 0.7mm) Single Color
Lowest to $0.3784
Kingbright Corporation
3.2x2.4mm SMD CHIP LED LAMP
Lowest to $0.1016
Lite-On Inc.
Property of Lite-On Only
Lowest to $0.0219
Dialight
Micro LED SMD LED '598 SERIES' 0603 PACKAGE (1.6mm X 0.8mm X 0.7mm) Single Color
Lowest to $0.1300
Vishay
SMD LED in P-LCC-2 Package
Need more? Email Us
Panasonic
Hight Bright Surface Mounting Chip LED
Lowest to $6.8330
Everlight Electronics Co Ltd
Chip LED with Bi-Color (Multi-Color)
Need more? Email Us
Stanley Electric Co
Single Color Right Angle Type (3.0 X 2.0 mm)
Lowest to $0.2144

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.7200 $59.8400
52+ $2.2326 $116.0952
81+ $2.1622 $175.1382
111+ $2.0929 $232.3119
143+ $2.0236 $289.3748
192+ $1.8134 $348.1728
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,920 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess