EN
  • EN
  • DE

LCGM67S

Part No LCGM67S
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1069053-LCGM67S
Categories OEM Parts(J-L)
Manufacturer OSRAM Opto Semiconductors Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LCGM67S CAD Model

Description

The OSRAM Opto Semiconductors Inc. LCGM67S is a high-performance, surface-mount LED designed for various lighting applications. It offers a compact form factor, excellent light output, and long lifespan. This LED is engineered to provide consistent color performance and high efficiency, making it suitable for both indoor and outdoor use.

Applications

  • Automotive lighting (e.g., daytime running lights, turn signals)
  • General lighting (e.g., indoor fixtures, architectural lighting)
  • Backlighting (e.g., LCD displays, signage)
  • Specialty lighting (e.g., medical lighting, horticultural lighting)
  • Consumer electronics (e.g., flashlights, indicators)

Features

  • High luminous efficacy: Converts electrical energy into light efficiently, reducing power consumption.
  • Compact size: Allows for flexible design and integration into space-constrained applications.
  • Long lifespan: Provides extended operational life, minimizing maintenance and replacement costs.
  • Wide viewing angle: Delivers uniform light distribution over a broad area.
  • High color rendering index (CRI): Accurately reproduces colors, enhancing visual clarity and appeal.
  • RoHS compliant: Complies with environmental regulations, ensuring safe and eco-friendly operation.
  • Surface mount technology (SMT): Facilitates automated assembly and reduces manufacturing costs.

Benefits

  • Energy savings: Reduces electricity consumption compared to traditional lighting technologies.
  • Cost-effective: Lowers maintenance costs due to long lifespan and reduced power consumption.
  • Improved lighting quality: Provides consistent and uniform light output with accurate color rendering.
  • Design flexibility: Allows for innovative and compact lighting designs.
  • Enhanced reliability: Offers stable performance and extended operational life.
  • Environmentally friendly: Reduces carbon footprint due to lower energy consumption and RoHS compliance.

Additional Details

The LCGM67S LED typically operates at a forward current of around 20mA. Its light output is proportional to the drive current, enabling brightness control. The LED is available in various color temperatures, including cool white, neutral white, and warm white, to suit different application requirements. It is packaged in a standard SMT package, making it compatible with standard pick-and-place equipment and reflow soldering processes. Detailed specifications regarding voltage, current, luminous flux, and color coordinates are available in the product datasheet.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Linear Technology
Need more? Email Us
Linear Technology
Lowest to $2.0374
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess