The LCWW5SM is a high-performance white LED manufactured by OSRAM Opto Semiconductors Inc. It is designed for a variety of lighting applications where high brightness and excellent color rendering are required. This LED utilizes advanced chip technology and packaging to deliver efficient light output and long-term reliability.
Applications
- Architectural lighting
- Commercial lighting
- Automotive lighting (e.g., daytime running lights, interior lighting)
- Backlighting for displays
- Portable lighting devices (e.g., flashlights, headlamps)
Features
- High luminous flux
- Compact package size
- Wide viewing angle
- Long lifespan
- Low thermal resistance
- RoHS compliant
Benefits
- Energy-efficient operation, reducing power consumption and costs.
- Provides bright and uniform illumination.
- Enables compact and sleek lighting designs.
- Reduces maintenance costs due to long lifespan.
- Excellent heat dissipation ensures stable performance even at high operating currents.
- Environmentally friendly due to RoHS compliance.
Additional Details
The LCWW5SM features a typical forward voltage of around 3.2V and a forward current of up to 150mA. Its color temperature is typically in the range of 5000K to 7000K, providing a cool white light output. The LED is available in a surface-mount package for easy integration into printed circuit boards. Its compact size allows for high-density placement in lighting fixtures. The material composition and manufacturing processes adhere to strict quality standards, ensuring consistent performance and reliability over its operational lifetime. Proper thermal management, including the use of heat sinks, is recommended to maximize the lifespan and performance of the LED.