EN
  • EN
  • DE

LE RTDUW S2WP

Part No LE RTDUW S2WP
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog LED Lighting - Color
Description LED OSTAR RGBW 625/530/453NM SMD  /  LED Lighting Color series Red, Green, Blue, White (RGBW) 625nm Red, 530nm Green, 453nm Blue 8-SMD Module
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Lighting - Color
Mfr ams-OSRAM USA Inc.
Series OSRAM OSTAR
Package Tape & Reel
Product Status Obsolete
Color Red, Green, Blue, White (RGBW)
Wavelength 625nm Red, 530nm Green, 453nm Blue
Current - Test 1.4A
Voltage - Forward (Vf) (Typ) 2.4V Red, 3.6V Green, 3.05V Blue, 3.05V White
Current - Max 4.5A
Temperature - Test 25°C
Viewing Angle 120°
Mounting SMD (SMT)
Package / Case 8-SMD Module
Supplier Device Package SMD
Dimension 0.184" L x 0.228" W (4.68mm x 5.80mm)
Height - Seated (Max) 0.048" (1.23mm)
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Other Names Q65111A6297,475-3412-1,475-3412-2,LE RTDUW S2WP-ND,475-3412-6
Standard Package 500
Win Source Part Number 1069360-LE RTDUW S2WP
Ultra Librarian 3D Model Ultra Librarian LE RTDUW S2WP CAD Model

Description

The OSRAM OSTAR LED lighting component with Win Source Part Number 1069360-LE RTDUW S2WP is a color component with red, green, blue, and white (RGBW) color options.

  • Viewing Angle: 120°
  • Voltage Forward (Vf) Red: 2.4V
  • Voltage Forward (Vf) Green: 3.6V
  • Voltage Forward (Vf) Blue: 3.05V
  • Voltage Forward (Vf) White: 3.05V
  • Maximum Current: 4.5A
  • Wavelength Red: 625nm
  • Wavelength Green: 530nm
  • Wavelength Blue: 453nm
  • Mounting Type: SMD (SMT)
  • Package: Tape and reel
  • Dimension: 0.184" L x 0.228" W (4.68mm x 5.80mm)

You May Also Be Interested in

Foshan NationStar Optoelectronics Co., Ltd.
110° SMD3535-6P LED Indication - Discrete RoHS
Lowest to $0.1399
OSRAM Opto Semiconductors Inc.
LED LZ4 RED 734NM SMD
Need more? Email Us
Foshan NationStar Optoelectronics Co., Ltd.
110° SMD,2.1x2.1mm LED Indication - Discrete RoHS
Lowest to $0.0095
Cree Inc.
LED XLAMP XPC RED-ORG 615NM SMD
Need more? Email Us
World Semi
SMD,2x2mm LED Addressable, Specialty RoHS
Lowest to $0.1106
Dialight
598-8460-207CF Dialight Multi-Color LEDs Yel/Red WC 150/60mcd 595/645nm datasheet, inventory, & pricing.
Lowest to $0.1716
World Semi
SMD5050-4P LED Addressable, Specialty RoHS
Lowest to $0.0800
Everlight Electronics Co Ltd
LED SHWO AMBER 589NM SMD
Need more? Email Us
XINGLIGHT
SMD5050-4P LED Addressable, Specialty RoHS
Lowest to $0.0796

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess