EN
  • EN
  • DE

LE UW D1W3 01-5P7P-JM-T01-VAR

Part No LE UW D1W3 01-5P7P-JM-T01-VAR
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog LED Lighting - White
Description LED OSTAR LE UW SMD / LED Lighting series White 10.7V 700mA 120° Module
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Lighting - White
Mfr ams-OSRAM USA Inc.
Series OSRAM OSTAR
Package Tray
Product Status Obsolete
Color White
Flux @ 25°C, Current - Test 540lm (450lm ~ 630lm)
Current - Test 700mA
Voltage - Forward (Vf) (Typ) 10.7V
Lumens/Watt @ Current - Test 72 lm/W
Current - Max 1A
Viewing Angle 120°
Mounting Type Chassis Mount
Package / Case Module
Dimension 11.811" L x 7.874" W (300.00mm x 200.00mm)
Height - Seated (Max) 0.197" (5.00mm)
Thermal Resistance of Package 4°C/W
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Other Names 475-LEUWD1W301-5P7P-JM-T01-VARINACTIVE,475-LEUWD1W301-5P7P-JM-T01-VAR,Q65111A1793
Standard Package 60
Win Source Part Number 1069268-LE UW D1W3 01-5P7P-JM-T01-VAR
Ultra Librarian 3D Model Ultra Librarian LE UW D1W3 01-5P7P-JM-T01-VAR CAD Model

Description

The OSRAM OSTAR series of white LED lighting from OSRAM Opto Semiconductors Inc. is an excellent choice for a variety of optoelectronics applications.

  • Forward Voltage: 10.7V
  • Maximum Current: 1A
  • Package: Module
  • Viewing Angle: 120 degrees
  • Height: 0.197 inches
  • Packaging: Tray
  • Standard Package: 60 units
  • Thermal Resistance: 4 degrees Celsius per watt
  • Dimensions: 11.811 inches in length and 7.874 inches in width, or 300.00mm x 200.00mm
  • Luminous Flux: 540lm @ 25 degrees Celsius and a current of 700mA
  • Description: This LED is an excellent choice for applications where high-performance white lighting is required.

You May Also Be Interested in

Lumileds
WARM-WHITE 2835HE 3V 80 CRI FULL
Need more? Email Us
Samsung
LED 4000K 80CRI SMD / LED Lighting series White, Neutral 4000K 2.95V 65mA 120° 4-SMD, Flat Leads
Lowest to $0.9390
OSRAM Opto Semiconductors Inc.
LED DURIS E 2835 SMD
Lowest to $0.0322
OSRAM Opto Semiconductors Inc.
LED DURIS E 2835 SMD
Lowest to $0.0256
Lumileds
LUXEON 2835C 6V 4000K 80CRI / LED Lighting series White, Neutral 4000K 6V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0953
Lumileds
COOL-WHITE 75 CRI
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED DURIS E5 WARM WHT 3000K 4SMD
Need more? Email Us
Samsung
LED / LED Lighting series
Lowest to $0.0243
Lumileds
LUXEON 2835C 3V 4000K 80CRI / LED Lighting series White, Neutral 4000K 3V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0460

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess