EN
  • EN
  • DE

LO M676-S1T1-34-0-20-R18-Z

Part No LO M676-S1T1-34-0-20-R18-Z
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 999078-LO M676-S1T1-34-0-20-R18-Z
Categories OEM Parts(J-L)
Manufacturer OSRAM Opto Semiconductors Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LO M676-S1T1-34-0-20-R18-Z CAD Model

Description

The LO M676-S1T1-34-0-20-R18-Z is a high-performance surface-mount (SMT) LED manufactured by OSRAM Opto Semiconductors Inc. It is designed for a wide range of illumination applications requiring high brightness and energy efficiency.

Applications

  • General lighting
  • Backlighting
  • Indicator lights
  • Automotive lighting
  • Signage
  • Specialty lighting

Features

  • High brightness
  • Wide viewing angle
  • Long lifetime
  • Low power consumption
  • Surface mount package
  • RoHS compliant

Benefits

  • Provides excellent illumination for various applications due to its high brightness.
  • Offers uniform light distribution over a wide area with its wide viewing angle.
  • Ensures long-term reliability and reduces maintenance costs with its long lifetime.
  • Reduces energy consumption and lowers operating costs with its low power consumption.
  • Simplifies assembly and integration into electronic devices with its surface mount package.
  • Meets environmental regulations and standards with its RoHS compliance.

Additional Details

The LO M676-S1T1-34-0-20-R18-Z LED utilizes advanced chip technology and packaging techniques to deliver high luminous efficacy and long-term reliability. Its surface mount package simplifies assembly processes and enables compact designs. The LED is available in various color temperatures to suit different application requirements. It is commonly used in general lighting applications, such as LED bulbs and luminaires, as well as in backlighting for LCD displays and keypads. Its high brightness and wide viewing angle make it suitable for signage and automotive lighting applications. The device is designed to withstand harsh environmental conditions and offers excellent resistance to moisture and temperature variations. The RoHS compliance ensures that the LED does not contain any hazardous substances, making it environmentally friendly. Its energy-efficient performance and long lifetime contribute to a sustainable and cost-effective lighting solution.

You May Also Be Interested in

Lumileds
Lowest to $2.6115
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Taiyo Yuden
Ferrite Bead Multilayer Chip 0805 240 OHMS25
Lowest to $0.0104
Lite-On Inc.
LTV Series Single Channel 5000 V Through Hole Optocoupler - DIP-4
Need more? Email Us
Lumileds
Lowest to $1.6320
ON Semiconductor
Lowest to $0.1379
Toshiba Semiconductor and Storage
TOSHIBA Diode Silicon Epitaxial Schottky Barrier Type
Need more? Email Us
KEC
Lowest to $0.0658
Lumileds
LED LUXEON R WHITE SMD / LED Lighting series White, Cool 5700K 5-Step MacAdam Ellipse 2.81V 700mA 120° 1812 (4532 Metric)
Lowest to $0.8166

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess