The LPT676-M2N1-34-Z is a surface-mount LED manufactured by OSRAM Opto Semiconductors Inc. It is designed for a variety of lighting applications requiring high brightness and reliable performance. This LED is known for its compact size and efficient energy consumption.
Applications
- Automotive lighting (e.g., dashboard illumination, indicator lights)
- Consumer electronics (e.g., backlighting for displays, status indicators)
- Industrial lighting (e.g., machine vision, control panels)
- Signage and advertising displays
- Medical devices
Features
- Compact surface-mount package
- High luminous intensity
- Long lifespan
- Low power consumption
- Wide viewing angle
Benefits
- Space-saving design allows for integration into small devices and tight spaces.
- Provides bright and clear illumination, improving visibility and aesthetics.
- Reduces the need for frequent replacements, lowering maintenance costs.
- Minimizes energy usage, contributing to energy efficiency and cost savings.
- Ensures consistent light output across a wide range of viewing angles.
Technical Specifications
The LPT676-M2N1-34-Z is typically a specific color LED, often red or amber, designed for indicator or warning applications. It's characterized by its compact package size, which is usually in the range of 3.2 mm x 1.6 mm. The luminous intensity can vary, but it's typically in the range of several millicandelas (mcd) to tens of millicandelas. The forward voltage is typically around 2.0 V to 2.5 V, and the forward current is usually around 20 mA. The exact specifications will depend on the specific color and variant of the LPT676-M2N1-34-Z.
This LED is commonly used in automotive applications for dashboard illumination and indicator lights, as well as in consumer electronics for backlighting displays and status indicators. Its long lifespan and low power consumption make it an excellent choice for these applications. The LPT676-M2N1-34-Z is a reliable and versatile LED that can enhance the performance and appearance of a wide range of electronic devices.