EN
  • EN
  • DE

LRE6SF-ABCA-1-1

Part No LRE6SF-ABCA-1-1
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer OSRAM Opto Semiconductors Inc.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828385-LRE6SF-ABCA-1-1
Ultra Librarian 3D Model Ultra Librarian LRE6SF-ABCA-1-1 CAD Model

Description

The LRE6SF-ABCA-1-1 is a red LED manufactured by OSRAM Opto Semiconductors. As part of the LRE6SF series, this LED is known for its high efficiency and robust design. The 'ABCA' suffix likely indicates specific binning or performance characteristics, such as its luminous intensity and color consistency. It's designed for applications that require a bright and reliable red light source.

Applications

  • Automotive Lighting: Used in automotive signaling applications, including brake lights, turn signals, and rear combination lamps.
  • Signage and Displays: Incorporated into electronic signs, displays, and message boards where a clear and vibrant red indication is required.
  • Industrial Indicators: Employed as indicator lights in industrial control panels, machinery, and equipment for status indication.
  • Consumer Electronics: Used in various consumer electronic devices as indicator lights, status LEDs, and decorative lighting.
  • Medical Devices: Integrated into medical equipment for indication and illumination purposes, where reliability and consistent performance are critical.

Features

  • High Brightness: Delivers a high luminous intensity output, ensuring clear visibility in various lighting conditions.
  • Long Lifespan: Offers a long operating life, reducing the need for frequent replacements and minimizing maintenance costs.
  • Compact Size: Designed with a small physical footprint, allowing for easy integration into compact electronic devices and densely populated circuit boards.
  • Robust Construction: Built to withstand harsh environmental conditions, including temperature variations, humidity, and vibration.
  • Low Power Consumption: Operates efficiently, minimizing energy consumption and reducing overall system power requirements.

Benefits

  • Improved Visibility: High brightness output ensures clear and distinct signaling, enhancing safety and operational efficiency.
  • Reduced Maintenance: Long lifespan reduces the frequency of replacements, minimizing maintenance costs and downtime.
  • Energy Savings: Low power consumption contributes to energy savings and reduces the overall operating cost of the device.
  • Versatile Application: Suitable for a wide range of applications, providing flexibility in design and implementation.
  • Reliable Performance: Robust construction ensures reliable operation even in challenging environmental conditions.

Additional Details

The LRE6SF-ABCA-1-1 LED typically emits red light at a wavelength of around 625 nm. It comes in a surface-mount package, making it compatible with automated assembly processes. The datasheet will provide specific performance characteristics, including luminous intensity, forward voltage, and viewing angle. Proper thermal management is crucial to maintaining optimal performance and extending the lifespan of the LED. Its robust design and reliable performance make it a suitable choice for demanding applications in automotive, industrial, and consumer electronics.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $51.1596
EAO
SWITCH EMERGENCY-STOP, 1NC+1NO,
Lowest to $9.7794
Desco
BAG SHLD MET-IN ZIP 12X16
Need more? Email Us
Botron Company Inc.
B1603 WHITE ESD SAFE MANUAL TAPE
Need more? Email Us
Adafruit Industries LLC
HALF-SIZE BREADBOARD WITH MOUNTI
Lowest to $30.2564
Apex Tool Group
BULB SOLDER-OFF
Lowest to $0.2420
Hirose Electric Co Ltd
CONN SC ATTENUATOR 20DB 250MW
Need more? Email Us
FLIR Extech
CAT IV TRUE RMS 3000A AC FLEX CL
Lowest to $10.8304
Keystone Electronics
PC TEST POINT COMPACT YELLOW
Lowest to $0.4052

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5546 $62.1840
95+ $1.2751 $121.1345
145+ $1.2359 $179.2055
195+ $1.1954 $233.1030
250+ $1.1562 $289.0500
335+ $1.0360 $347.0600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess