EN
  • EN
  • DE

LRTBGVSG-VCVE-23+ANAP-35+TDTG-MO-S-I-GA

Part No LRTBGVSG-VCVE-23+ANAP-35+TDTG-MO-S-I-GA
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog LED Indication - Discrete
Description LED MULTILED RGB 6-PLCC / Red, Green, Blue (RGB) 625nm Red, 526nm Green, 463nm Blue LED Indication - Discrete 2.05V Red, 3.2V Green, 2.85V Blue 6-SMD, J-Lead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Indication - Discrete
Mfr ams-OSRAM USA Inc.
Series MULTILED
Package Tape & Reel (TR)
Product Status Last Time Buy
Color Red, Green, Blue (RGB)
Configuration Independent
Millicandela Rating 855mcd Red, 1612.5mcd Green, 373.5mcd Blue
Lens Style Rectangle with Flat Top
Lens Size 2.90mm x 2.60mm
Voltage - Forward (Vf) (Typ) 2.05V Red, 3.2V Green, 2.85V Blue
Current - Test 20mA Red, 20mA Green, 20mA Blue
Viewing Angle 120°
Mounting SMD (SMT)
Wavelength - Dominant 625nm Red, 526nm Green, 463nm Blue
Wavelength - Peak 632nm Red, 523nm Green, 455nm Blue
Package / Case 6-SMD, J-Lead
Supplier Device Package 6-PLCC
Dimension 3.30mm L x 3.00mm W
Height (Max) 2.00mm
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8541.41.0000
Other Names Q65112A6137,475-LRTBGVSG-VCVE-23+ANAP-35+TDTG-MO-S-I-GATR
Standard Package 1,000
Win Source Part Number 1112797-LRTBGVSG-VCVE-23+ANAP-35+TDTG-MO-S-I-GA
Ultra Librarian 3D Model Ultra Librarian LRTBGVSG-VCVE-23+ANAP-35+TDTG-MO-S-I-GA CAD Model

Description

The LRTBGVSG-VCVE-23+ANAP-35+TDTG-MO-S-I-GA is a high-quality electronic component manufactured by ams-OSRAM USA Inc.

  • Component Type: LED indication device
  • Light Emission: Red, Green, and Blue (RGB)
  • Viewing Angle: 120 degrees
  • Millicandela Rating (Red): 855mcd
  • Millicandela Rating (Green): 1612.5mcd
  • Millicandela Rating (Blue): 373.5mcd
  • Voltage Range (Red): 2.05V
  • Voltage Range (Green): 3.2V
  • Voltage Range (Blue): 2.85V
  • Current Test: 20mA for each color

You May Also Be Interested in

Kingbright Corporation
3.2x2.4mm SMD CHIP LED LAMP
Lowest to $0.1016
Everlight Electronics Co Ltd
Chip LED (0.45 mm Height)
Need more? Email Us
Rohm Semiconductor
2-color type LED
Lowest to $0.4539
Dialight
Micro LED SMD LED '598 SERIES' 0603 PACKAGE (1.6mm X 0.8mm X 0.7mm) Single Color
Lowest to $0.3784
Rohm Semiconductor
Two-color chip LEDs, super small type
Lowest to $0.0508
Dialight
microLED SMD LEDs REVERSE MOUNT 1206 PACKAGE (3.2MM X 1.6MM X 1.1MM)
Need more? Email Us
Siemens
Multi TOPLED
Need more? Email Us
Vishay
SMD LED in P-LCC-2 Package
Need more? Email Us
Dialight
Micro LED SMD LED '598 SERIES' 1206 PACKAGE (3.2mm X 1.6mm X 0.7mm) Single Color Water Clear
Lowest to $1.1700

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess