EN
  • EN
  • DE
  • IT

LT T67C-S2U1-35

Part No LT T67C-S2U1-35
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog LED Indication - Discrete
Description LED GREEN CLEAR 2PLCC SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Features Green 528nm LED Indication - Discrete 3.5V 2-PLCC
Manufacturer OSRAM Opto Semiconductors Inc.
Series TOPLED®
Package Reel - TR
Part Status Obsolete
Mounting Surface Mount
Package 2-PLCC
Case / Package 2-PLCC
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.40.2000
Other Part Number 475-1008-1, 475-1008-2, Q62703Q6301, LTT67CS2U135
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924595-LT T67C-S2U1-35
Ultra Librarian 3D Model Ultra Librarian LT T67C-S2U1-35 CAD Model

Description

The LT T67C-S2U1-35 is a green LED indication component from the TOPLED series manufactured by OSRAM Opto Semiconductors.

  • Package: 2-PLCC surface mount component
  • Voltage: 3.5V discrete
  • Package: reel - TR
  • Category: Optoelectronics
  • Quantity per package: 2000
  • MSL level: 2 (1 Year)
  • REACH status: unaffected

You May Also Be Interested in

Vishay
LED GRN DIFF 3.2MM ROUND T/H
Lowest to $0.2827
Broadcom Limited
LED BLUE CLEAR 2MINI PLCC SMD
Need more? Email Us
Stanley Electric Co
LED YELLOW DIFFUSED 0603 SMD
Lowest to $0.3764
Broadcom Limited
LED GREEN CLEAR 0603 R/A SMD
Lowest to $0.2522
Cree Inc.
LED RGB 6PLCC SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED AMBER CLEAR 2PLCC SMD
Lowest to $5.0903
Lite-On Inc.
LED AMBER CLEAR 3MM ROUND T/H / LED Uni-Color Amber 610nm 2-Pin
Lowest to $0.0737
Stanley Electric Co
LED YELLOW CLEAR 1206 SMD
Lowest to $0.2473
Broadcom Limited
LED AMBER DIFFUSED 0603 SMD
Lowest to $0.7049

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess