EN
  • EN
  • DE

LUW F65G-KXLY-5P7R

Part No LUW F65G-KXLY-5P7R
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog LED Lighting - White
Description LED OSLUX WHITE 6500K SMD / LED Lighting series 6500K (Typ) 3.6V 700mA 60°, 47° 2020 (5050 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Lighting - White
Mfr ams-OSRAM USA Inc.
Series OSLUX
Package Cut Tape (CT),
Product Status Obsolete
CCT (K) 6500K (Typ)
Flux @ 85°C, Current - Test 89lm
Flux @ 25°C, Current - Test 111lm (71lm ~ 150lm)
Current - Test 700mA
Voltage - Forward (Vf) (Typ) 3.6V
Lumens/Watt @ Current - Test 44 lm/W
Viewing Angle 60°, 47°
Mounting SMD (SMT)
Package / Case 2020 (5050 Metric)
Supplier Device Package SMD
Dimension 0.201" L x 0.197" W (5.10mm x 5.00mm)
Height - Seated (Max) 0.110" (2.80mm)
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Other Names 475-2828-6,475-2828-2,LUWF65GKXLY5P7R,Q65110A7032,475-2828-1
Standard Package 700
Win Source Part Number 1073010-LUW F65G-KXLY-5P7R
Ultra Librarian 3D Model Ultra Librarian LUW F65G-KXLY-5P7R CAD Model

Description

The LUW F65G-KXLY-5P7R LED is a high-quality optoelectronic component that is widely used in electronic devices. It is supplied by ams-OSRAM USA Inc. and is part of the OSLUX series.

  • Packaging: Cut Tape
  • Height: 0.110 inches
  • Viewing Angle: 60 and 47 degrees
  • Forward Voltage: 3.6V
  • Current Test: 700mA
  • CCT: 6500K
  • Flux @ 85 degrees Celsius, Current-Test: 89lm
  • Flux @ 25 degrees Celsius, Current-Test: 111lm (71lm ~ 150lm)
  • Lumens/Watt @ Current-Test: 44 lm/W
  • Package: 2020
  • Mounting: Surface Mount

You May Also Be Interested in

Lumileds
COOL-WHITE 2835E 3V 80 CRI FULL
Lowest to $0.0256
Lite-On Inc.
SMD2 LTPL-C06M5WAGB
Need more? Email Us
Lumileds
WARM-WHITE 70 CRI 24V
Lowest to $0.6437
Samsung
LED 4000K 80CRI SMD / LED Lighting series White, Neutral 4000K 2.95V 65mA 120° 4-SMD, Flat Leads
Lowest to $0.9390
Lumileds
COOL-WHITE 3014 80 CRI FULL DIST
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED TOPLED WARM WHITE 3500K 6SMD / LED Lighting series White, Warm 3500K 3.3V 140mA 120° 6-SMD, J-Lead
Need more? Email Us
Lumileds
LUXEON 2835C 3V 4000K 80CRI / LED Lighting series White, Neutral 4000K 3V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0460
OSRAM Opto Semiconductors Inc.
LED OSLON SX / LED Lighting - 2-SMD, No Lead
Need more? Email Us
Rohm Semiconductor
LED SMLV36 COOL WHITE 8000K 1411
Lowest to $1.5047

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess