EN
  • EN
  • DE

LWVH8G-Q2S2-4M6N-1-Z

Part No LWVH8G-Q2S2-4M6N-1-Z
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog LED Indication - Discrete
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case SMT0402
Manufacturer OSRAM Opto Semiconductors Inc.
Manufacturer Homepage www.osram.com
Win Source Part Number 747067-LWVH8G-Q2S2-4M6N-1-Z
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LWVH8G-Q2S2-4M6N-1-Z CAD Model

Description

The LWVH8G-Q2S2-4M6N-1-Z is a high-performance LED (Light Emitting Diode) manufactured by OSRAM Opto Semiconductors Inc. This LED is designed to deliver high brightness and excellent color consistency, making it suitable for a wide range of lighting applications. Its compact package and robust design ensure reliable performance in various operating conditions.

Applications

  • Automotive lighting: Used in daytime running lights (DRL), turn signals, and brake lights.
  • Architectural lighting: Incorporated in facade lighting, landscape lighting, and accent lighting.
  • Industrial lighting: Employed in high-bay lighting, machine vision systems, and inspection lights.
  • Display backlighting: Utilized in LCD screens and signage displays.
  • General lighting: Found in residential and commercial lighting fixtures.

Features

  • High brightness: Delivers intense light output for superior visibility.
  • Excellent color consistency: Ensures uniform color appearance across multiple LEDs.
  • Compact package: Facilitates integration into space-constrained designs.
  • Long lifespan: Provides extended operational life with minimal degradation.
  • Low thermal resistance: Enables efficient heat dissipation for reliable performance.

Benefits

  • Enhanced visibility: High brightness improves safety and visual clarity.
  • Improved aesthetics: Excellent color consistency ensures a uniform and pleasing appearance.
  • Space-saving design: Compact package allows for flexible integration into various applications.
  • Reduced maintenance costs: Long lifespan minimizes the need for frequent replacements.
  • Efficient thermal management: Low thermal resistance ensures stable performance at high operating temperatures.

Additional details include specifications such as luminous flux, forward voltage, and color temperature. The LWVH8G-Q2S2-4M6N-1-Z incorporates advanced LED technology to maximize light output and energy efficiency. Its compatibility with standard LED drivers simplifies the design process. The device is housed in a robust package, providing excellent protection against environmental factors. It undergoes rigorous testing to ensure compliance with industry standards and reliable performance in demanding lighting applications.

You May Also Be Interested in

Lite-On Inc.
Property of Lite-On Only
Lowest to $0.0219
Stanley Electric Co
LED ORANGE DIFF 0805 R/A SMD / LED Uni-Color Orange 609nm 2-Pin SMD T/R
Lowest to $0.8722
Dialight
microLED SMD LEDs REVERSE MOUNT 1206 PACKAGE (3.2MM X 1.6MM X 1.1MM)
Need more? Email Us
Kingbright
Lowest to $0.0982
Siemens
Multi TOPLED
Need more? Email Us
Dialight
microLED SMD LEDs REVERSE MOUNT 1206 PACKAGE (3.2MM X 1.6MM X 1.1MM)
Lowest to $1.0404
Vishay
SMD LED in P-LCC-2 Package
Need more? Email Us
Dialight
Light Pipe Selector Guide Optopipe® Lightpipes
Need more? Email Us
Dialight
Micro LED SMD LED '598 SERIES' 1208 PACKAGE (3.2mm X 1.5mm X 1.0mm) Single Color Right Angle
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess