EN
  • EN
  • DE

LYT77K-K2M1-26

Part No LYT77K-K2M1-26
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog LED Indication - Discrete
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+
Reference case SMD
Manufacturer OSRAM Opto Semiconductors Inc.
Manufacturer Homepage www.osram.com
Win Source Part Number 747082-LYT77K-K2M1-26
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LYT77K-K2M1-26 CAD Model

Description

The LYT77K-K2M1-26 is a high-power LED from OSRAM Opto Semiconductors Inc., belonging to their OSLON SSL family. These LEDs are designed for demanding applications requiring high luminous flux and efficiency. They typically feature a ceramic package and a silicone lens for optimal light extraction.

Applications:

  • Automotive Lighting: Used in headlights, daytime running lights (DRL), and other automotive lighting applications.
  • Street Lighting: Provides efficient and reliable illumination for streets and public areas.
  • High Bay Lighting: Used in industrial and commercial lighting applications with high ceilings.
  • Spotlights: Delivers focused and intense light for spotlights and stage lighting.
  • Architectural Lighting: Used for illuminating buildings and structures.

Features:

  • High Luminous Flux: Delivers a high amount of light output for demanding applications.
  • High Efficiency: Converts a high percentage of electrical power into light, reducing energy consumption.
  • Long Lifespan: Offers a long operating life, reducing maintenance costs.
  • Ceramic Package: Provides excellent thermal conductivity for efficient heat dissipation.
  • Silicone Lens: Optimizes light extraction and provides a defined beam angle.

Benefits:

  • Reduced Energy Consumption: High efficiency reduces energy consumption and lowers operating costs.
  • Longer Lifespan: Long operating life reduces maintenance costs and downtime.
  • Improved Illumination: High luminous flux provides bright and intense illumination.
  • Robust Design: Ceramic package ensures high reliability and durability.
  • Versatile Applications: Suitable for a wide range of lighting applications.

Additional Details:

The LYT77K-K2M1-26 typically has a specific color temperature, measured in Kelvin (K). The forward voltage and current requirements are detailed in the datasheet. The beam angle is determined by the lens design. Proper heat sinking is crucial for maintaining the LED's performance and lifespan. The LED is typically driven by a constant current source. The -26 likely relates to the color binning or other specific characteristics of the LED. It is compliant with RoHS standards. Always consult the datasheet for detailed specifications.

You May Also Be Interested in

Siemens
Multi TOPLED
Need more? Email Us
Kingbright
Lowest to $0.0982
Dialight
Micro LED SMD LED '598 SERIES' 0603 PACKAGE (1.6mm X 0.8mm X 0.7mm) Single Color
Lowest to $0.3784
Rohm Semiconductor
3.2(T-1) Circular Type Standard Type (Viewing Angle 21/2 : 85)
Lowest to $1.7163
Everlight Electronics Co Ltd
Chip LED (1.1 mm Height)
Lowest to $0.0647
Vishay
SMD LED in P-LCC-2 Package
Need more? Email Us
Rohm Semiconductor
Two-color chip LEDs, super small type
Lowest to $0.0508
Lite-On Inc.
Property of Lite-On Only
Lowest to $0.0219
Rohm Semiconductor
2-color type LED
Lowest to $0.4539

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess