EN
  • EN
  • DE

LZ4-00R708-0000

Part No LZ4-00R708-0000
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog LED Emitters - Infrared, UV, Visible
Description EMITTER IR 940NM 1A SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Infrared (IR)
Current - DC Forward (If) (Max) 1A
Wavelength 940nm
Voltage - Forward (Vf) (Typ) 11.6V
Viewing Angle 100°
Orientation Top View
Temperature Range - Operating 145°C (TJ)
Mounting Type Surface Mount
Case / Package 8-SMD, No Lead Exposed Pad
Package Tape & Reel (TR);Cut Tape (CT);Reel
Supply and Demand Status Shortage
Win Source Part Number 1566191-LZ4-00R708-0000
Ultra Librarian 3D Model Ultra Librarian LZ4-00R708-0000 CAD Model

Description

N

You May Also Be Interested in

Vishay
EMITTER IR 830NM 100MA RADIAL
Lowest to $0.4366
LITE-ON Technology
EMITTER IR 940NM 100MA T 1 3/4
Need more? Email Us
LITE-ON Technology
EMITTER IR 940NM 50MA RADIAL
Need more? Email Us
LITE-ON Technology
LTPL-C16FUVM395 UVA LED
Need more? Email Us
LITE-ON Technology
EMITTER IR 875NM 100MA T 1 3/4
Need more? Email Us
LITE-ON Technology
IR EMITTER TOP VIEW
Need more? Email Us
LITE-ON Technology
EMITTER IR 870NM 100MA RADIAL
Need more? Email Us
LITE-ON Technology
EMITTER IR 940NM 60MA RADIAL
Need more? Email Us
LITE-ON Technology
PT/IR LTE-302-M-002 IR SIDE LOOK
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess