EN
  • EN
  • DE

LZ4-40R608-0000

Part No LZ4-40R608-0000
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog LED Emitters - Infrared, UV, Visible
Description EMITTER IR 850NM 1A STAR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Infrared (IR)
Current - DC Forward (If) (Max) 1A
Wavelength 850nm
Voltage - Forward (Vf) (Typ) 12.4V
Viewing Angle 100°
Orientation Top View
Temperature Range - Operating 145°C (TJ)
Mounting Type Screw Mount
Case / Package Star Array
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1566193-LZ4-40R608-0000
Ultra Librarian 3D Model Ultra Librarian LZ4-40R608-0000 CAD Model

Description

N

You May Also Be Interested in

Vishay
EMITTER IR 830NM 100MA RADIAL
Lowest to $0.4366
LITE-ON Technology
EMITTER IR 875NM 100MA T 1 3/4
Need more? Email Us
LITE-ON Technology
EMITTER IR 940NM 100MA RADIAL
Need more? Email Us
LITE-ON Technology
EMITTER IR 870NM 100MA RADIAL
Need more? Email Us
LITE-ON Technology
EMITTER IR 940NM 150MA RADIAL
Need more? Email Us
LITE-ON Technology
EMITTER IR 940NM 100MA T 1 3/4
Need more? Email Us
LITE-ON Technology
EMITTER 5MM IR 940NM SIDE LOOK
Need more? Email Us
LITE-ON Technology
IR EMITTER TOP VIEW
Need more? Email Us
LITE-ON Technology
EMITTER IR 940NM 50MA RADIAL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess