EN
  • EN
  • DE

LRTBR48G-P9Q7-1+R7S5-26+N5P-68-R33-ZB

Part No LRTBR48G-P9Q7-1+R7S5-26+N5P-68-R33-ZB
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog LED Indication - Discrete
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Indication - Discrete
Mfr ams-OSRAM USA Inc.
Series Multi CHIPLED
Package Tape & Reel
Color Red, Green, Blue (RGB)
Configuration Common Anode
Lens Color Colorless
Lens Transparency Clear
Millicandela Rating 102mcd Red, 228mcd Green, 51mcd Blue
Lens Style Square with Flat Top
Lens Size 1.13mm
Voltage - Forward (Vf) (Typ) 1.95V Red, 2.7V Green, 2.7V Blue
Current - Test 10mA Red, 5mA Green, 5mA Blue
Viewing Angle 120°
Mounting SMD (SMT)
Wavelength - Dominant 623nm Red, 530nm Green, 471nm Blue
Wavelength - Peak 632nm Red, 523nm Green, 455nm Blue
Package / Case 0404 (1010 Metric)
Supplier Device Package 4-SMD
Dimension 1.00mm L x 1.00mm W
Height (Max) 0.75mm
Base Product Number LRTBR48
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1314420-LRTBR48G-P9Q7-1+R7S5-26+N5P-68-R33-ZB
Ultra Librarian 3D Model Ultra Librarian LRTBR48G-P9Q7-1+R7S5-26+N5P-68-R33-ZB CAD Model

Description

The Multi CHIPLED series LRTBR48G-P9Q7-1+R7S5-26+N5P-68-R33-ZB LED indication component from OSRAM Opto Semiconductors Inc. is an RGB LED with common anode configuration.

  • Configuration: Common Anode
  • Lens: Colorless and Clear
  • Viewing Angle: 120 degrees
  • Millicandela Rating (Red): 102mcd
  • Millicandela Rating (Green): 228mcd
  • Millicandela Rating (Blue): 51mcd
  • Voltage-Forward (Red): 1.95V
  • Voltage-Forward (Green): 2.7V
  • Voltage-Forward (Blue): 2.7V
  • Current-Test (Red): 10mA
  • Current-Test (Green): 5mA
  • Current-Test (Blue): 5mA
  • Package: Tape and Reel
  • Mounting: SMD
  • Package Dimension: 1.00mm L x 1.00mm W
  • Lens Style: Square with Flat Top

You May Also Be Interested in

Panasonic
Ultra Hight Bright Surface Mounting Chip
Lowest to $0.0658
Everlight Electronics Co Ltd
Luminosity white Color LED
Need more? Email Us
Stanley Electric Co
LED ORANGE DIFF 0805 R/A SMD / LED Uni-Color Orange 609nm 2-Pin SMD T/R
Lowest to $0.8722
Everlight Electronics Co Ltd
Chip LED with Bi-Color (Multi-Color)
Need more? Email Us
Everlight Electronics Co Ltd
Chip LED (0.45 mm Height)
Need more? Email Us
Vishay
SMD LED in P-LCC-2 Package
Need more? Email Us
Dialight
microLED SMD LEDs REVERSE MOUNT 1206 PACKAGE (3.2MM X 1.6MM X 1.1MM)
Lowest to $1.0404
Dialight
Micro LED SMD LED '598 SERIES' 0603 PACKAGE (1.6mm X 0.8mm X 0.7mm) Single Color
Lowest to $0.3784
OSRAM Opto Semiconductors Inc.
SMT package 0805
Lowest to $0.0875

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess