EN
  • EN
  • DE

SFH 2703

Part No SFH 2703
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Optical Sensors - Photodiodes
Description CHIPLED  /  Photodiode 940nm 3.6µs, 3.5µs 130° 2-SMD, No Lead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Optical Sensors - Photodiodes
Mfr ams-OSRAM USA Inc.
Series CHIPLED
Package Tape & Reel
Wavelength 940nm
Spectral Range 400nm ~ 1100nm
Diode Type PIN
Response Time 3.6µs, 3.5µs
Voltage - DC Reverse (Vr) (Max) 16 V
Current - Dark (Typ) 100pA
Active Area 3.27mm²
Viewing Angle 130°
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 2-SMD, No Lead
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Other Names 475-SFH2703TR,475-SFH2703DKR,475-SFH2703CT
Standard Package 3,000
Win Source Part Number 1115928-SFH 2703
Ultra Librarian 3D Model Ultra Librarian SFH 2703 CAD Model

Description

The SFH 2703 is a PIN diode type optical sensor that comes with a viewing angle of 130 degrees.

  • Type: PIN Diode
  • Viewing Angle: 130 degrees
  • Wavelength: 940nm
  • Spectral Range: 400nm to 1100nm
  • Response Time: 3.6 microseconds and 3.5 microseconds
  • Maximum DC Reverse Voltage: 16V
  • Current-Dark: 100pA
  • Package: 2-SMD, no lead
  • Active Area: 3.27mm²
  • Operating Temperature Range: -40°C to 85°C
  • Series: CHIPLED
  • Packaging: Tape and reel
  • Standard Package: 3,000 units
  • Cross-Reference: SFH2703

You May Also Be Interested in

Vishay
SENSOR PHOTODIODE 540NM 0805 / Photodiode 540nm 150ns 120°
Lowest to $0.4878
Vishay
PHOTODIODE 790 TO 1050 NM
Lowest to $2.1255
Advanced Photonix, Inc.
SENSOR PHOTODIODE 660NM 2SMD / Photodiode 660nm 100ns 130° 2-SMD, No Lead
Need more? Email Us
OSRAM Opto Semiconductors Inc.
SENSOR PHOTODIODE 560NM 2SMD
Lowest to $0.9213
NJR Corporation/NJRC
Need more? Email Us
New Japan Radio
COBP High Speed Photo Diode
Lowest to $0.5879
Vishay
PHOTODIODE 750 TO 1050 NM
Lowest to $0.0835
Advanced Photonix, Inc.
PHOTODIOD 800-1700NM .075MM 1206 / Photodiode
Need more? Email Us
Vishay
PHOTODIODE 700 TO 1070 NM
Lowest to $0.7568

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3980 $55.9200
90+ $1.1471 $103.2390
135+ $1.1112 $150.0120
190+ $1.0754 $204.3260
245+ $1.0396 $254.7020
325+ $0.9320 $302.9000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 440 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess